location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
477dwt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2Z53B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899435175 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Feb 2018
Product end of life date
Bullet Points HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on exceptional value and the results businesses need – print professional-quality colour documents for the lowest total cost of ownership in its class.[2]
  • - Best-in-class print speeds,[1] fast printing from sleep mode, and single-pass, two-sided scanning keep productivity on track. Documents are ready fast, so there’s less waiting.
  • - Minimise interruptions and downtime with efficient, reliable performance. Conserve resources and use less energy than laser printers,[4] with HP PageWide Technology designed for today’s busy office.
  • - Help protect your fleet, data, and documents with best-in-class security[3] and fleet management features. Help secure important information and get the tools you need to work efficiently and confidently.
Long product name HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi :
The long product name of HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Pro 477dwt Multifunction Printer and Tray, Thermal Inkjet, 40ppm, A4, 1200MHz, 768MB, 4.3" CGD
More>>>
HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi:
The official description of HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate value and speed – HP PageWide Pro delivers the lowest total cost of ownership and fastest speeds in its class.[1,2] Get quick two-sided scanning, plus best-in-class security features and energy efficiency.[3,4]

Short summary description HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi:
This short summary of the HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide 477dwt, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Direct printing, Black, Grey

Long summary description HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP PageWide 477dwt. Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[14]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[15]

Professional colour, breakthrough total cost

Results you expect and lasting value – breakthrough total cost of ownership, the lowest in its class.[2]
Print professional-quality colour on a variety of papers – perfect for office use.
Print more pages and replace cartridges less often, using Original HP PageWide high-yield cartridges.[5]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[6]

The fastest MFP in its class[1]

Wait less, do more with unmatched speeds[1] – up to 55 ppm – and the fastest first-page printing in its class.[7]
Get fast two-sided scanning directly to email and the cloud with this LDAP-enabled MFP.[8]
Manage tasks from a 10.9 cm (4.3-inch) touchscreen. Print Microsoft® Word and PowerPoint® files from USB.[9]
Print from your mobile device with Wi-Fi Direct and NFC touch-to-print technology – no network needed.[10,11]

Proven technology. Superior energy efficiency.[4]

Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology – designed to use less energy than any MFP in its class.[4]
Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security[3] and management features

Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.[12]
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Regulate colour use and reduce printing costs with HP Colour Access Control.[13]
Help keep your printer secure – from boot up to shutdown – with secure boot and secure code integrity validation.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Print speed (black, draft quality, A4/US Letter)
55 ppm
Print speed (colour, draft quality, A4/US Letter)
55 ppm
Time to first page (black, normal)
6,5 s
Time to first page (colour, normal)
7 s
Print margins (top, bottom, right, left)
4,2 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Copy speed (black, draft, A4)
55 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (black)
25 inch/min
Scan speed (colour)
25 inch/min
Image formats supported
BMP, JPG, JPS, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1,9
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 98 DPI
Fax transmission speed
4 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Fax speed dialing (max numbers)
199
Fax broadcasting
20 locations
Caller ID
Yes
Features
Recommended duty cycle
750 - 4500 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
1050 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, B5, C5, C6, DL, Monarch
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x7, 5x8
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
768 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
45 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
115 W
Power consumption (printing)
44,4 W
Power consumption (ready)
11 W
Power consumption (sleep)
2,9 W
Power consumption (off)
0,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP JetAdvantage Private Print
Yes
HP Software provided
HP Mobile Apps, HP EasyColor, HP UPD PIN printing; HP Color Access Control; Optional: HP and third party extensibility solutions
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
407 mm
Height
627 mm
Weight
27,2 kg
Packaging data
Package width
600 mm
Package depth
495 mm
Package height
594 mm
Package weight
32,7 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Included cartridge capacity (CMY)
1500 pages
Cables included
Phone
Power cord included
Yes
Quick installation guide
Yes
Other features
PictBridge
No
Software CD
Yes
Country Distributor
Italia 1 distributor(s)
Disclaimer HP PageWide 477dwt A4 2400 x 1200 DPI 40 ppm Wi-Fi:
Disclaimer

[1] Comparison based on manufacturers’ published specifications of fastest available colour mode of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[2] Total cost of ownership comparison based on 90,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers' recommended street prices for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, long-life consumables of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Actual prices may vary. Learn more at hp.com/go/pagewideclaims and hp.com/go/learnaboutsupplies.
[3] Best-in-class security fleet management claim based on comparison of built-in features of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Learn more at hp.com/go/printersecurityclaims.
[4] Energy claim based on TEC data reported on energystar.gov. Data normalised to determine energy efficiency of majority of in-class business printers €300-€800 and MFPs €400–€1,000 as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at hp.com/go/pagewideclaims.
[5] HP 970X High Yield Original PageWide Cartridges are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 970 series High Yield Original PageWide Cartridges compared with HP 970 series Original PageWide Cartridges. High-yield cartridges are compatible only with HP PageWide Pro 400 and 500 series MFPs and printers. Learn more at hp.com/go/learnaboutsupplies.
[6] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class colour laser printers €300–€800 and MFPs €400–€1,000 as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at hp.com/go/pagewideclaims.
[7] Comparison based on manufacturers’ published specifications of first page out from ready and sleep mode of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Subject to device settings. Actual results may vary. Learn more at hp.com/go/printerspeeds.
[8] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com.
[9] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[10] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. For details, see hp.com/go/mobileprinting.
[11] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see www.hp.com/go/nfcprinting.
[12] Additional workflow solutions available through HP's software and third-party partner programme. For solution details, visit hp.com/go/gsc.
[13] HP Colour Access Control available only on HP PageWide Pro devices with a 10.9-cm (4.3-inch) touchscreen. Learn more at www.hp.com/go/pagewidebusiness.
[14] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.