location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUT60KMBP UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Maintenance Bypass Panel for SUT60K - 3 Breakers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUT60KMBP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332222374 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:54:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUT60KMBP UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bypass switch
  • - Wall-mount
  • - RoHS
  • - 46,7 kg
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite SUT60KMBP UPS accessory :
The long product name of Tripp Lite SUT60KMBP UPS accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Maintenance Bypass Panel for SUT60K - 3 Breakers
More>>>
Tripp Lite SUT60KMBP UPS accessory:
The official description of Tripp Lite SUT60KMBP UPS accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bypass an SUT60K UPS to Perform Maintenance
For use with Tripp Lite’s SUT60K 3-phase UPS system, the SUT60KMBP maintenance bypass panel (MBP) maintains total continuity of power to connected load circuits when bypass of the UPS is required for regular service and maintenance. This UPS maintenance bypass panel has three 4-pole circuit breakers for Input, Bypass and Output. The breakers have removable handles to allow the panel’s trim cover to be removed for internal access. Maximum current capacity is 225A.

Convenient Wall-Mount Installation
Made of galvanized steel, the service bypass panel has rear mounting holes for installation on a smooth and solid wall (mounting hardware not included).

One-Year Warranty
The SUT60KMBP is backed by a one-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite SUT60KMBP UPS accessory:
This short summary of the Tripp Lite SUT60KMBP UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUT60KMBP, Bypass switch, Wall-mount, Black, Rotary, Galvanized steel, 120 V

Long summary description Tripp Lite SUT60KMBP UPS accessory:
This is an auto-generated long summary of Tripp Lite SUT60KMBP UPS accessory based on the first three specs of the first five spec groups.

Tripp Lite SUT60KMBP. Product type: Bypass switch, Mounting type: Wall-mount, Product colour: Black. Input voltage: 120 V. Width: 901,7 mm, Depth: 198,1 mm, Height: 800,1 mm. Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 1066,8 mm, Master (outer) case length: 914,4 mm

Features
Product type *
Bypass switch
Mounting type
Wall-mount
Product colour
Black
Control type
Rotary
Housing material
Galvanized steel
Power
Input voltage
120 V
Number of phases
3
Weight & dimensions
Width
901,7 mm
Depth
198,1 mm
Height
800,1 mm
Weight
46,7 kg
Package width
1066,8 mm
Package depth
914,4 mm
Weight & dimensions
Package height
355,6 mm
Package weight
71,7 kg
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
1066,8 mm
Master (outer) case length
914,4 mm
Master (outer) case height
355,6 mm
Master (outer) case weight
71,7 kg
Country of origin
United States