location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WBR-6801 wireless router Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N150 Wireless Portable 3G Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-6801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867157480
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WBR-6801 wireless router Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green, White
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Web-based management
Long product name LevelOne WBR-6801 wireless router Green, White :
The long product name of LevelOne WBR-6801 wireless router Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150Mbps, 3G, 802.11b/g/n, 1x USB 2.0, 2.4 - 2.4835 GHz, WPS
More>>>
LevelOne WBR-6801 wireless router Green, White:
The official description of LevelOne WBR-6801 wireless router Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Share your 3G Internet connection
- Provides wireless speed up to 150Mbps
- Concurrent Network Address Translation (NAT) sessions up to 12,000
- Compatible with IEEE 802.11b/g/n wireless standards
- Wireless security with WPA/WPA2-PSK and 64/128-bit WEP encryption
- Effortless wireless security with a simple push of the WPS button
- Compact design for frequent travelers
- Simple setup with user-friendly interface
- Dual power options- USB port or power adapter

LevelOne WBR-6801 is a true portable solution to share your 3G Internet connection no matter where you are. Simply attach your 3G modem into the WBR-6801’s USB port and it will share the Internet connection over Wireless LAN. It supports 3G data cards covering WCDMA (HSUPA), CDMA2000 and TDSCDMA. Not only that, mobile phone tethering is also supported.

It supports wireless speeds of up to 150Mbps using LevelOne’s N wireless technology, while maintaining compatibility with legacy 801.11g and 11b devices. For full portability the WBR-6801 can be used powered from a standard USB power source, meaning it can be powered using many different methods. These include from a notebook, PC, battery packs, cars, boats or other power source.

Short summary description LevelOne WBR-6801 wireless router Green, White:
This short summary of the LevelOne WBR-6801 wireless router Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WBR-6801, Wi-Fi 4 (802.11n), 3G, Green, White

Long summary description LevelOne WBR-6801 wireless router Green, White:
This is an auto-generated long summary of LevelOne WBR-6801 wireless router Green, White based on the first three specs of the first five spec groups.

LevelOne WBR-6801. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, SSID, WEP, WPA-PSK, WPA2-PSK, WPS. Product colour: Green, White, LED indicators: USB, WLAN, Country of origin: China. Cables included: USB

Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
No
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Port forwarding
Yes
Mobile network
3G
Yes
DSL features
Internal modem
No
Management features
Web-based management
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, SSID, WEP, WPA-PSK, WPA2-PSK, WPS
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
System event log
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Green, White
LED indicators
USB, WLAN
On/off switch
Yes
Country of origin
China
Packaging content
Cables included
USB
Packaging content
AC adapter included
Yes
Antenna
Antenna design *
Internal
Antenna gain level (max)
2 dBi
Antennas quantity
1
Features
Firmware upgradeable
Yes
Power
Power source type *
USB
Output voltage
5 V
Output current
1,2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
93 mm
Depth
65 mm
Height
19,5 mm
Packaging data
Package width
210 mm
Package depth
146 mm
Package height
68 mm
Package weight
498 g
Package type
Box
Logistics data
Harmonized System (HS) code
85176990
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
150 Mbit/s
Frequency range
2,4 - 2,4835 GHz
USB ports quantity
1
USB version
2.0
Rack mounting
No
Brand Image Product code Product Stock Price from
LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
(show image)
WGR-8032 WGR-8032 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)