location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Red Faction: Armageddon German Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Faction: Armageddon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40041
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ Red Faction: Armageddon German Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: German
  • - Game genre: Shooter
  • - Developer: Volition, Inc.
  • - ESRB rating: RP (Rating Pending)
Long product name THQ Red Faction: Armageddon German Xbox 360 :
The long product name of THQ Red Faction: Armageddon German Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Red Faction: Armageddon, Xbox 360, Shooter
More>>>
Short summary description THQ Red Faction: Armageddon German Xbox 360:
This short summary of the THQ Red Faction: Armageddon German Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Red Faction: Armageddon, Xbox 360, RP (Rating Pending)

Long summary description THQ Red Faction: Armageddon German Xbox 360:
This is an auto-generated long summary of THQ Red Faction: Armageddon German Xbox 360 based on the first three specs of the first five spec groups.

THQ Red Faction: Armageddon. Platform: Xbox 360, ESRB rating: RP (Rating Pending), Developer: Volition, Inc.

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:59:19
Uk has collected 31 expert reviews for THQ Red Faction: Armageddon German Xbox 360 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
darkzero.co.uk
Updated:
2012-01-25 06:59:17
Published July 6th 2011. Written by Andi Hamilton. What the hell, Volition?Red Faction: Guerrilla was one of the most underrated of this generations batch of free-roaming shooters. An open-world Martian terrain sounds pretty dull on paper, but when you...
50%
nzgamer.com
Updated:
2012-01-25 06:59:18
Bald space marines shooting aliens in underground corridors are so prevalent in gaming right now that even commenting on this prevalence has become a cliche. But you know what? Screw it — I’m so very tired of this theme, and the turgid scripts that oft...
69%
gamesradar.com
Updated:
2012-01-25 06:59:18
Red Faction: Guerilla surprised gamers with its open-world approach and creative application of destruction options. Red Faction: Armageddon will surprise Guerilla fans who haven’t been following preview coverage, because in many ways it does the oppos...
Good Super fun weapons and vehicles, Intense crescendo moments, Valueextending Infestation mode...
Bad Conventional corridor shooter foundation, Aliens look too similar, Not as revelatory as Guerilla...
70%
impulsegamer.com
Updated:
2012-01-25 06:59:19
To quote Quaid/Hauser (Arnold Schwarzenegger) from the excellent movie Total Recall "Get your ass to Mars". These memorable words mirror my opinions about the latest Red Faction game, Armageddon which once again sees players returning to the red planet...
82%
avforums.com
Updated:
2014-03-16 01:45:15
Science fiction is a genre that is appreciated by many across various formats of entertainment; film, TV, books and games. Once thought to be a genre dominated by hard-core followings for popular franchises such as Star Trek and Star Wars, it has thrived...
60%
brisbanetimes.com.au
Updated:
2014-07-11 01:58:47
Red Faction: Armageddon is set fifty years after Red Faction: Guerilla , and it's still as dangerous as ever to a member of the Mason family. Protagonist Darius Mason and his cohorts live under the surface of Mars as the surface is no longer hospitable. W...
70%
Brand Image Product code Product Stock Price from
THQ

THQ Cars Race-O-Rama, PSP Dutch PlayStation Portable (PSP)
(show image)
20715 Cars Race-O-Rama, PSP 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Cars Race-O-Rama, PS2 Dutch PlayStation 2
(show image)
20586 Cars Race-O-Rama, PS2 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Cars Race-O-Rama German PlayStation 2
(show image)
20593 Cars Race-O-Rama 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Cars Race-O-Rama Xbox 360
(show image)
20494 Cars Race-O-Rama 0.00
(excl. VAT)
0 (incl. VAT)