location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3655idn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102TB3NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983051016 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:26:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102TB3NL0 user manual (16.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 55 pages per minute in A4 in black & white
  • - Long-life components provide unprecedented efficiency and reliability
  • - Compact design with full functionality
  • - Double-sided-print, copy, scan and fax functionality as standard
  • - 7-inch full-colour touch panel with home screen provides ease of use
  • - Decreased Low power consumption saves energy
  • - HyPAS™ solution platform enables powerful customisations
  • - Quick smooth scanning with the Single Pass Duplex scanning feeder
  • - Searcheable PDF and Scan to MS Office with optional Scan Extension Kit
Long product name KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm :
The long product name of KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, Black & White, HyPAS, Up to 55 A4 ppm, 1200 x 1200 dpi, Dual core 1.2GHz, USB 2.0, Gigabit Ethernet, AC 220 - 240V, 56 dB, 24.1 kg
More>>>
KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm:
The official description of KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ECOSYS M3655idn incorporates extremely durable components that guarantee efficient and reliable operation, to meet the demanding requirements of busy office environments. It combines effective productivity and maximum flexibility whilst ensuring minimum impact on the environment.

Short summary description KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm:
This short summary of the KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M3655idn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M3655idn Laser A4 1200 x 1200 DPI 55 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M3655idn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Engine speed
Engine speed

Up to 55 pages A4 per minute Duplex print speed: 39.5 page per minute, A4 Duplex copy speed: 39.5 page per minute, A4

Resolution
Resolution

1200 x 1200 dpi (print) 600 x 600 dpi (scan/copy)

Dimensions (W x D x H)
Dimensions (W x D x H)

480 x 495 x 590 mm

Warranty
Warranty

Additional warranty on long-life parts for 3 years or 500 000 pages

Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)