location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Broadcom 802.11n dualband PCIe x1 Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Broadcom 802.11n dualband PCIe x1 Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4M64AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894450005 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2022 14:36:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Long product name HP Broadcom 802.11n dualband PCIe x1 Card :
The long product name of HP Broadcom 802.11n dualband PCIe x1 Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Broadcom 802.11n dualband PCIe x1 Card
More>>>
HP Broadcom 802.11n dualband PCIe x1 Card:
The official description of HP Broadcom 802.11n dualband PCIe x1 Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily enable high-speed wireless network connectivity in your desktop environment with the Broadcom BCM943228Z 802.11n 2x2 DualBand Combo PCIe x1 Card, which delivers business-class Bluetooth® 4.0 and dual-band 802.11n in a premium WLAN card.[1]

Short summary description HP Broadcom 802.11n dualband PCIe x1 Card:
This short summary of the HP Broadcom 802.11n dualband PCIe x1 Card data-sheet is auto-generated and uses the product title and the first six key specs.

HP Broadcom 802.11n dualband PCIe x1 Card, Single-band (2.4 GHz)

Long summary description HP Broadcom 802.11n dualband PCIe x1 Card:
This is an auto-generated long summary of HP Broadcom 802.11n dualband PCIe x1 Card based on the first three specs of the first five spec groups.

HP Broadcom 802.11n dualband PCIe x1 Card. Wi-Fi band: Single-band (2.4 GHz)

Fast connectivity

Get online and connect to a wide range of devices at speeds up to 300 Mbps with a throughput of over 200 Mbps.

Efficient design

Send and receive data on two or more antennas using the same frequency band with this Multiple Input Multiple Output (MIMO) solution that is compatible with IEEE 802.1 n devices and earlier generation IEEE 802.1 a/b/g devices.

Supported by HP

Protect your investment with a limited warranty.[2]

Network
Wi-Fi band
Single-band (2.4 GHz)
Disclaimer HP Broadcom 802.11n dualband PCIe x1 Card:
Disclaimer

[1] WLAN requires separately purchased access point and Internet service.
[2] One-year limited warranty, or the remaining warranty of the HP Desktop in which the card is installed.