location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz 9dBi Directional Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT2409A V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973052034 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9dBi directional operation provides extended point to point connection or indoor and outdoor area coverage
  • - Features 100cm CFD-200 low loss cable for flexible deployment
  • - RP-SMA Female connector, works with most of access points / wireless routers
  • - Provides easy installation mounting kits
Long product name TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi :
The long product name of TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz, 9dBi, 1.5:1, Directional, RP-SMA Female
More>>>
TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi:
The official description of TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
Directional Antenna TL-ANT2409A operates in the 2.4GHz band and provides 9dBi directional operation, which largely extends the wireless range and delivers much better wireless performance. The antenna offers the RP-SMA female connector guaranteeing wider compatibility with most of the wireless equipments.

Enjoy the benefits of wireless connectivity at greater distances and throughput throughout your indoor wireless zone. No configuration or installation software required .

Easy To Use
Installation of the TL-ANT2409A is simple and straight forward. It is compatible with most wireless devices (Access Points, Routers, Bridges and Network Adapters) on the market with removable external antennas.

Short summary description TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi:
This short summary of the TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-ANT2409A, 9 dBi, 2.4 GHz, 9 dBi, 50 Ω, 60°, 76°

Long summary description TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi:
This is an auto-generated long summary of TP-Link TL-ANT2409A network antenna Directional antenna 9 dBi based on the first three specs of the first five spec groups.

TP-Link TL-ANT2409A. Antenna gain level (max): 9 dBi, Frequency band: 2.4 GHz, Gain: 9 dBi. Antenna type: Directional antenna, Polarization: Vertical polarization, Product colour: Black, White

Performance
Frequency band *
2.4 GHz
Gain
9 dBi
Impedance
50 Ω
Horizontal beam width
60°
Vertical beam width
76°
Antenna gain level (max) *
9 dBi
Features
Antenna type *
Directional antenna
Polarization
Vertical polarization
Product colour
Black, White
Operational conditions
Operating temperature (T-T)
-20 - 65 °C
Storage temperature (T-T)
-30 - 75 °C
Brand Image Product code Product Stock Price from
TP-Link TL-ANT2408CL network antenna Omni-directional antenna RP-SMA 8 dBi TP-Link TL-ANT2408CL network antenna Omni-directional antenna RP-SMA 8 dBi
(show image)
TL-ANT2408CL V1 2.4GHz 8dBi Indoor Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)