location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 500 keyboard USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming Keyboard 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3VN40AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545180092 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 432495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
CE Declaration Keyboard Pavilion Gaming 500 HSA-D003K (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Pavilion Gaming Keyboard 500 (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Gaming 500 keyboard USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical
  • - Numeric keypad
  • - Backlight RGB LED
  • - Black
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP Pavilion Gaming 500 keyboard USB Black :
The long product name of HP Pavilion Gaming 500 keyboard USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Gaming Keyboard 500
More>>>
HP Pavilion Gaming 500 keyboard USB Black:
The official description of HP Pavilion Gaming 500 keyboard USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Swift. Smooth. Silent.
Maximize potential with a mechanical keyboard engineered to deliver speed with every stroke. Equipped with Red switches, every key press provides lightning-fast response times—taking your work and play to unmatched levels.

Short summary description HP Pavilion Gaming 500 keyboard USB Black:
This short summary of the HP Pavilion Gaming 500 keyboard USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming Keyboard 500, Wired, USB, Mechanical, RGB LED, Black

Long summary description HP Pavilion Gaming 500 keyboard USB Black:
This is an auto-generated long summary of HP Pavilion Gaming 500 keyboard USB Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming Keyboard 500. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black

Red mechanical switches:

Red mechanical switches not only offer the smoothest keystroke experience, but allow you to take rapid action in silence.

Light up your touch:

LED backlighting not only prevents miss-keying, but features a floating key design. Plus, with a choice of four color options to choose from, your lighting experience is all you.

No key undetected:

Anti-ghosting with N-key rollover ensures that no matter how fast and furious you make your next move, every single key press is detected.

Control tracks and volume:

Adjust the volume or skip to your favorite track without exiting. With media control Fn keys, you have the power to switch it up while in-game.

Interruption-free gaming:

Game interruptions are detrimental to your success. Prevent them by activating the gaming mode function key, so all background processes stay where they belong—out of your game.

Customize your comfort:

Compete in comfort with 2-way adjustable legs that allow your wrist to sit in a relaxed, natural position.

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Numeric keypad *
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Country of origin
China
Design
Backlight *
Yes
Backlight type
RGB LED
Keyboard style
Straight
Design
Wrist rest
No
Product colour *
Black
HP segment
Home
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
444,5 x 136,5 x 38 mm
Keyboard weight
830 g
Packaging data
Quick start guide
Yes
Package width
500 mm
Package depth
202 mm
Package height
50 mm
Package weight
1,18 kg
Package tare weight
1,18 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:54:38
Uk has collected 15 expert reviews for HP Pavilion Gaming 500 keyboard USB Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)