location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C613003CW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 20 ppm
  • - Colour scanning
  • - Direct printing
  • - USB port
  • - Built-in processor Intel® Pentium® III 1000 MHz
  • - 7,8 kg
Long product name Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm :
The long product name of Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus Photo RX520
More>>>
Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm:
The official description of Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan and copy with our all-in-one home photo centre

The Epson Stylus Photo RX520 is an all-in-one home photo centre. Photo-lab quality prints are quick and easy to produce. Plus you can scan and copy, and restore old and faded photos at the touch of a button.

Produce photo-quality prints at home quickly and easily
The Epson Stylus Photo RX520 offers you photo-lab quality printing and high-performance scanning and copying – all in one desktop unit and without having to use a computer.

Easy to use
You can make high quality prints directly from all popular memory cards and from PictBridge and USB DIRECT-PRINT digital cameras. A 1.5" colour display makes it easy to select images, choose the size you want and print multiple copies without having to use computer-based software. The PhotoEnhance function automatically adjusts the colour and contrast of images to give the best results so you can print, scan and enlarge your favourite photos quickly and easily whenever it suits you.

Quality scans and copies
The Epson Stylus Photo RX520 has a 1200 x 2400dpi scanner which means you won't lose the fine details of your photos when you scan and copy. So now you can make multiple copies and enlargements at home in one simple step. And if your photos are old and faded you can also choose to restore them at the same time.

The built-in transparency unit allows films, slides and negatives to be scanned at 2400dpi - ideal for digitally archiving your old images.

High quality, affordable prints
Epson's unique Micro Piezo™ technology allows tiny ink droplets to be produced. When combined with high resolution printing of 5760 optimised dpi this results in photographs that are beautifully clear and superbly defined.

The Epson Photo Pack contains four individual ink cartridges and 100 sheets of Epson 10 x 15cm Premium Glossy Photo Paper, making home photo printing really convenient and very affordable. And having individual ink cartridges means that you only have to replace the cartridge that has run out. There's no waste.

Restore old photos
Epson Dust Removal function eliminates tiny dust specks from film scans and the Colour Restoration feature brings older, faded prints and film back to life. Select these options when scanning and you can revive those treasured memories without any fuss. It's the ideal way to restore your existing photo collection – simply digitise old images from prints or film, and then print bright new photos.

Epson's unique Micro Piezo™ technology allows tiny ink droplets to be produced. Combined with a high resolution printing of 5760 optimised dpi, the results are beautifully clear and superbly defined photographs.

Short summary description Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm:
This short summary of the Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX520, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, Direct printing

Long summary description Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm:
This is an auto-generated long summary of Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm based on the first three specs of the first five spec groups.

Epson Stylus Photo RX520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 19 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print resolution colour
1200 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
4 s
Time to first page (colour, normal)
12 s
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
Performance
Built-in processor
Yes
Processor family
Intel® Pentium® III
Processor frequency
1000 MHz
Sound pressure level (printing)
45 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Weight & dimensions
Weight
7,8 kg
Packaging content
Bundled software
Windows XP Windows Me Windows 2000 Mac OS X Windows 98
Other features
Dimensions (WxDxH)
432 x 413 x 199 mm
Standard media sizes
A4, 10 x 15cm (4 x 6"), 13 x 18cm, 20 x 30cm, 9 x 13cm, 3.5 x 5", 5 x 8", 8 x 10", A5, A6, B5, Legal, Letter, Half Letter, Executive Envelopes: C6, No 10, DL, 220 x 132mm.
All-in-one functions
Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:19:07
Uk has collected 9 expert reviews for Epson Stylus Photo RX520 Inkjet A4 5760 x 1440 DPI 20 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
macworld.co.uk
Updated:
2013-11-20 11:18:48
The Epson RX520 is the giant of this round-up. It comes in a deep-grey, stylishly rounded box that’s bigger than any of the alternatives. It’s the only printer to use four independent ink cartridges, allowing for separate replacement of the mo...
Good 35mm slide scanning on strip and slides, high-quality photo output, ArcSoft PhotoImpression 5, good camera connectivity and memory card support...
Bad Slow print speeds when Mac driven, interface and panel could be simpler, heavy use of inks, frustratingly inaccessible connectors...
Bottom line Print speeds are a mixed bag. Printing from memory cards is very fast indeed – expect to see a photo print in less than a minute. But printing from a Mac is quite slow. A photo-quality colour copy took around two and a half minutes. Ink use is also...
80%
expertreviews.co.uk
Updated:
2013-11-20 11:18:55
Epsons RX520 prints lovely-looking photos, but its slow and the direct print menus can be confusing. Epsons latest all-in-one printer and scanner has been designed with amateur photographers in mind. Featuring a built-in card reader that supports...
80%
Country Distributor
United Kingdom 1 distributor(s)