location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB51AA interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB51AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB51AA
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 16:12:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name i-tec USB51AA interface cards/adapter :
The long product name of i-tec USB51AA interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1.Channel Audio Adapter, USB 1.1
More>>>
i-tec USB51AA interface cards/adapter:
The official description of i-tec USB51AA interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB 5.1 Channel Audio Adapter that provides an amazing audio accessory for any computer with a USB port. It is quipped with standard input and output connectors to add a great stereo input and output performance. The USB 5.1 Channel Audio Adapter not only combines high quality audio recording and playback capabilities but also allows the connection of most popular audio gear such as microphones, home stereos, musical instruments, and powered speakers to your USB capable computer.

Short summary description i-tec USB51AA interface cards/adapter:
This short summary of the i-tec USB51AA interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB51AA, USB, Grey, White, 0 - 40 °C, 0 - 70 °C, 0 - 80%, 12 Mbit/s

Long summary description i-tec USB51AA interface cards/adapter:
This is an auto-generated long summary of i-tec USB51AA interface cards/adapter based on the first three specs of the first five spec groups.

i-tec USB51AA. Host interface: USB. Product colour: Grey, White. Data transfer rate: 12 Mbit/s, Compatible operating systems: Microsoft Windows ME/2000/XP/Vista/7, Mac 10.1 +

Ports & interfaces
Host interface *
USB
Design
Product colour
Grey, White
Features
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 70 °C
Operational conditions
Storage relative humidity (H-H)
0 - 80%
Other features
Data transfer rate
12 Mbit/s
Ports quantity
4
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows ME/2000/XP/Vista/7, Mac 10.1 +
Brand Image Product code Product Stock Price from
i-tec USB2HDMI interface cards/adapter HDMI i-tec USB2HDMI interface cards/adapter HDMI
(show image)
USB2HDMI USB2HDMI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB71AA interface cards/adapter i-tec USB71AA interface cards/adapter
(show image)
USB71AA USB71AA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)