Epson logo

Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63908
Info modified on:
14 Mar 2024, 19:38:20
Long product name Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White:

Sheet Feed, A4, 600 x 600 dpi, USB 3.0

Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White:

The EPSON WorkForce DS-530 document scanner takes efficiency to a new level for business environments where fast and easy document management is required. Scan documents, business cards, and identification cards directly to popular cloud services with the included software. The scanner is very easy to use and includes intuitive one-touch scanning.
Boasting speeds of up to 35ppm and a built-in Automatic Document Feeder, the DS-530 will easily scan large amounts of documents in no time.

With a slow mode feature1 for scanning crumpled or fragile documents, the ability to scan challenging media has never been easier. The Active Separation Roller System prevents tedious document double feeds ensuring every piece of paper gets scanned and the Double Feed Detection Skip (DFDS) means you can scan difficult media like envelopes or documents with post-it notes. Auto Scan Mode enables the processing of a vast number of documents as manageable amounts, enabling them to be scanned as one file.
The optional flatbed scanner conversion kit allows effective document processing from stamps to passports and books. Single-pass double-sided scanning ensures rapid document processing, while it's possible to scan a versatile array of media such as paper as thin as 27gsm, or thick card at 413gsm. The A3 carrier sheet speeds up the process by automatically stitching larger documents back together digitally.

KEY FEATURES
- Exceptional Speed – 35ppm / 70 ipm1 scan speeds for efficient and productive scanning.
- Optional Network Adaptor – One single unit can be connected to a network so the unit can be shared by multiple users.
- Optional Flatbed Scanner Dock – This enables high speed sheet-fed scanning and flatbed scanning for passports, booklets and fragile paper like damaged receipts with one driver.
- Scan directly to popular cloud services – scan to Dropbox, Sharepoint®, Evernote®, Google Drive® for efficient file sharing2.
- Scan to searchable PDF's – scan and edit documents; save scanned documents as PDF files. OCR software included for easy filing.
- Advanced colour and image adjustments – Colour Enhance, Colour Dropout, automatic paper size detection for innovative and productive document management.
- Connect to document management software – TWAIN and ISIS drivers (ISIS available via web download) for seamless integration between the scanner and custom built business applications.
- 50 sheet ADF capacity – for rapid capture of large multi-page documents.
- Powerful Duty Cycle – Scan up to 4,000 sheets per day.

Short summary description Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White:

Epson WorkForce DS-530, 215,9 x 6096 mm, 600 x 600 DPI, 30 bit, 24 bit, Sheet-fed scanner, Black, White

Long summary description Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White:

Epson WorkForce DS-530. Maximum scan size: 215,9 x 6096 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White. Daily duty cycle (max): 4000 pages, Light source: RGB LED, Scan file formats: JPG, PDF, TIFF. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.