location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 9460 Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9460-29-707-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991010626 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 08:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity
  • - Supraaural 150 - 6800 Hz 32 Ω 97 dB
  • - Microphone type: Boom -34 dB
Long product name Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black :
The long product name of Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 9460 Duo
More>>>
Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black:
The official description of Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay in touch around the office
Jabra PRO 9400 is the first series of wireless office headsets with user-friendly touch screen for easy call control.

One headset for all your phones
Today’s business cards often feature different numbers for desk, mobile and softphone. The result? You find yourself grabbing your mobile just as the caller gives up and tries the desk phone instead! Designed with busy office professionals in mind, Jabra PRO™ 9400 series can save you a lot of hassle. Thanks to Multiuse technology, all your phone calls come to the same headset. Just tap the talk button and start talking.

User-friendly touch screen
Up to the three devices – desk, mobile and softphone – are united by a stylish touch screen base. The base connects to your headset via DECT – a technology characterized by its reliable, long range capabilities – offering a wireless range of up to 150m. Equipped with a SmartSetup wizard, the touch screen helps you connect phones and choose preferences to get started. Once you’re up and running, it’s colorful icons and intuitive menu system make call-handling a breeze.

Unbeatable sound
Several state-of-the-art sound technologies enable Jabra PRO 9400 Series headsets to deliver unrivalled call clarity and safety. State-of-the-art noise-canceling technology and advanced Digital Signal Processing practically eliminates all background noise, so your voice can always be heard clearly. Wideband sound ensures that the sound you hear is crystal clear, while SafeTone technology protects your hearing by cutting off sudden loud noises and securing safe average sound levels through the day.

Short summary description Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black:
This short summary of the Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Pro 9460 Duo, Wireless, Office/Call center, 150 - 6800 Hz, 70 g, Headset, Black

Long summary description Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black:
This is an auto-generated long summary of Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black based on the first three specs of the first five spec groups.

Jabra Pro 9460 Duo. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 150 - 6800 Hz. Weight: 70 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Headphones
Ear coupling *
Supraaural
Headphone frequency
150 - 6800 Hz
Impedance
32 Ω
Headphone sensitivity
97 dB
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6800 Hz
Microphone sensitivity
-34 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Base station
Base station dimensions (W x D x H)
94 x 160 x 82 mm
Base station weight
197 g
Battery
Rechargeable battery
Yes
Talk time
10 h
Battery recharge time
2 h
Battery voltage
7,5 V
Standby time
38 h
Weight & dimensions
Width
48 mm
Depth
165 mm
Height
35 mm
Weight
70 g
Packaging data
Package width
189 mm
Package depth
232 mm
Package height
87 mm
Package type
Box
Packaging content
Charger
Yes
Quick start guide
Yes
Cables included
USB
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Other features
Compatibility
Telephone
RJ-9 connector
Yes
Brand Image Product code Product Stock Price from
Jabra 14401-07 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black Jabra 14401-07 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
14401-07 Jabra Pro 9450 MIDI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-01 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black Jabra 14401-01 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
14401-01 Jabra Pro 9470 MIDI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-05 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black Jabra 14401-05 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black
(show image)
14401-05 Jabra Pro 9450/60 Flex mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9400 Replacement Headset Wireless Head-band Office/Call center Bluetooth Black Jabra Pro 9400 Replacement Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
14401-03 Jabra Pro9460/65 Flex Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-25 headphones/headset Bluetooth Black Jabra 14121-25 headphones/headset Bluetooth Black
(show image)
14121-25 Jabra A Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom NC Duo Headset Wireless Head-band Office/Call center Bluetooth Jabra GN9120 FlexBoom NC Duo Headset Wireless Head-band Office/Call center Bluetooth
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth Jabra GN9120 Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom (NC) Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth Jabra GN9120 FlexBoom (NC) Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom NC Duo Headset Wireless Head-band Office/Call center Bluetooth Jabra GN9120 FlexBoom NC Duo Headset Wireless Head-band Office/Call center Bluetooth
(show image)
9129-808-111 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)