location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A610 Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0322B009 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,3 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Alkaline
Long product name Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver :
The long product name of Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powershot A610, 5.0 MegaPixel, 4x optical zoom, FlexiZone, 2.0iLCD
More>>>
Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver:
The official description of Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5.0 Megapixel CCD sensor
A 5.0 Megapixel CCD sensor delivers photo quality prints up to A3 size, with plenty of scope for image cropping.

4x optical zoom
A bright 4x optical zoom gives you the flexibility to frame shots up closer or at a distance without sacrificing quality. It combines with digital zoom for 16x magnification.

DIGIC II and iSAPS
DIGIC II is like a powerful brain inside your camera. It links all the camera functions and processes shooting information at high speed for excellent responsiveness and extended battery life. iSAPS is a built-in assistant that uses scene information to optimise camera settings even before the shot is taken.

Vari-angle LCD
The 2.0" vari-angle LCD screen twists in all directions. It is great for self portraits and for framing shots with the camera held at creative angles. Selectable grid lines help with composition and levelling horizons.

Shooting modes
20 shooting modes provide for full manual control and creative flexibility. 8 special scene modes include Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks and Underwater. My Colors allows in-camera colour effects to be applied in real time.

Movies with sound
Shoot extended high quality movies with sound. Different formats include fast frame mode at 60 fps (QVGA), standard mode at 30 fps (VGA) and compact email mode (QQVGA).

Super Macro and flexible focusing
Focus as close as 1cm from your subject with Super Macro. Rely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select focus points.

Accessories
Optional accessories include a 40m depth waterproof case, 0.7x wide converter lens, 1.75x tele-converter lens and slave flash.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints. The PowerShot A610 can even print ID photos or Movie prints when connected to a Canon SELPHY Compact Photo Printer.

USB 2.0 Hi-Speed
USB 2.0 Hi-Speed connects the PowerShot A610 to computers for fast uploads of stills and movies.

CANON iMAGE GATEWAY
CANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.

Short summary description Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A610 Camera, 5,3 MP, 2592 x 1944 pixels, 1/1.8", CCD, 4x, Silver

Long summary description Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A610 Camera 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A610 Camera. Megapixel: 5,3 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5,08 cm (2"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 235 g. Product colour: Silver

Picture quality
Image sensor size *
1/1.8"
Megapixel *
5,3 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,1600 x 1200,2048 x 1536,2592 x 1944
Supported aspect ratios
4:3
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
7.3 - 29.2 mm
Filter
JPEG, AVI, WAVE
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Shutter
Camera shutter type
Mechanical
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
5,08 cm (2")
Display resolution (numeric)
115000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Cloudy, Daylight, Fluorescent
Scene modes *
Beach, Children, Fireworks, Night, Party (indoor), Portrait, Underwater, Landscape
Photo effects *
Black&White, Neutral, Sepia
Playback zoom (max)
2x
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Number of batteries supported
4
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
104,8 mm
Depth
49,1 mm
Height
66 mm
Weight
235 g
Other features
Video capability
Yes
Interface
USB
Lens focal range
f/2.8-f/4.1
Lens system
8/7 2x
Built-in flash
Yes
Camera shutter speed
15 - 1/2500 s
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:07:54
Uk has collected 17 expert reviews for Canon PowerShot A610 Camera 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-26 01:07:54
The Canon Powershot A610 is an exceptional digital camera. It offers a number of advanced features at a very reasonable price. Picture quality is of a very high quality for a camera that costs so little.
85%
Zdnet.com.au
Updated:
2011-11-04 10:08:44
At 5 megapixels, the Canon PowerShot A610 doesnt have the pixel punch of the pricier Canon PowerShot A620, but that is where the difference ends. Just like its sibling, the PowerShot A610 packs a lot of muscle into its compact body. A 4x optical zoom...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)