location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evoluent3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEEVRW
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1200 DPI
  • - Right-hand RF Wireless
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
Long product name BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI :
The long product name of BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Evoluent3 - Wireless Right Hand Model
More>>>
BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI:
The official description of BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ergonomic: supports your hand in a fully upright neutral handshake position that eliminates forearm twisting
- Wireless: more freedom and comfort
- Precise: 1200 dpi true optical resolution sensor moves the pointer quickly to reduce hand movements
- Unique: short habituation time
- Smart: 5 programmable buttons
- Connection: USB receiver right-handed

Short summary description BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI:
This short summary of the BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Evoluent3, Right-hand, Optical, RF Wireless, 1200 DPI

Long summary description BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI:
This is an auto-generated long summary of BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI based on the first three specs of the first five spec groups.

BakkerElkhuizen Evoluent3. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
5
Built-in memory
No
Design
Form factor *
Right-hand
Power
Power source *
Batteries
Weight & dimensions
Width
114 mm
Depth
79 mm
Height
83 mm
Weight
195 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Brand Image Product code Product Stock Price from
BakkerElkhuizen Evoluent4 mouse Office Right-hand USB Type-A Laser 2600 DPI BakkerElkhuizen Evoluent4 mouse Office Right-hand USB Type-A Laser 2600 DPI
(show image)
BNEEVR4S Evoluent4 Mouse Small (Right Hand) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent4 mouse Office Right-hand Laser 2600 DPI BakkerElkhuizen Evoluent4 mouse Office Right-hand Laser 2600 DPI
(show image)
BNEEVR4 Evoluent4 Mouse (Right Hand) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI
(show image)
BNEEVL4 Evoluent4 0.00
(excl. VAT)
0 (incl. VAT)