location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (1.8m) UK Computer Power Cable, 18AWG, BS 1363 to C13, 10A 250V, Black Replacement AC Power Cord, Kettle Lead / UK Power Cord, PC Power Supply Cable, TV/Monitor Power Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXT101UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030777230 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:32:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AC POWER CABLE: This 6ft (1.8m) 18AWG (0.75mm2) flexible computer power cable with BS 1363 and IEC 60320 C13 connectors is suitable for workstation/home office use / Rated to carry 250V at 10A
  • - PERFORMANCE AND SAFETY: Fully molded strain relief for durability and VDE approved connectors / 3 Conductor Power Cable made from 100% Copper Wire / Fire Rating: VW-1
  • - SPECS: 6ft (1.8m) Power Cord / BS 1363 to IEC 60320 C13 / 18AWG (0.75mm2) / 250V 10A (Max) / Jacket Rating: H05VV-F / Jacket Material: PVC / Color: Black / Temperature Range: 3℃ to 60℃ / Cable Outer Diameter: 6.8mm
  • - COMPATIBILITY: BS 1363 works with UK electrical outlets / IEC C13 connector works with most desktop computers, monitors, printers, and many more / Replacement PC power supply cable/cord, Kettle Lead
  • - THE IT PRO’S CHOICE: Designed for IT Professionals, this computer power cord is backed for life, including free lifetime 24/5 multi-lingual technical assistance / This UK power cord is available in other lengths
Warranty: Lifetime
Long product name StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler :
The long product name of StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6ft (1.8m) UK Computer Power Cable, 18AWG, BS 1363 to C13, 10A 250V, Black Replacement AC Power Cord, Kettle Lead / UK Power Cord, PC Power Supply Cable, TV/Monitor Power Cable (PXT101UK)
More>>>
StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler:
The official description of StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6ft (1.8m) UK Computer Power Cable, 18AWG, BS 1363 to C13 Cord

This standard 6ft (UK) computer power cord features durable, high quality construction and is backed by our Lifetime Warranty.

The StarTech.com Advantage

Short summary description StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler:
This short summary of the StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PXT101UK, 1,8 m, BS 1363, C13 coupler, SVT, 250 V, 10 A

Long summary description StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler:
This is an auto-generated long summary of StarTech.com PXT101UK power cable Black 1,8 m BS 1363 C13 coupler based on the first three specs of the first five spec groups.

StarTech.com PXT101UK. Cable length: 1,8 m, Connector 1: BS 1363, Connector 2: C13 coupler, Cable type: SVT. Input voltage: 250 V, Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable length *
1,8 m
Connector 1 *
BS 1363
Connector 2 *
C13 coupler
Connector 2 standard
IEC 60320
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
18
Cable type
SVT
Number of conductors
3
Power
Input voltage
250 V
Input current
10 A
Weight & dimensions
Weight
230,3 g
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
49 mm
Package weight
239,3 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
500 mm
Master (outer) case height
254 mm
Quantity per master (outer) case
80 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 6in LP4 - LP4 SATA Power Y Cable Adapter Multicolour 0,15 m StarTech.com 6in LP4 - LP4 SATA Power Y Cable Adapter Multicolour 0,15 m
(show image)
PYO1LP4SATA 6in LP4 to LP4 SATA Power Y Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)