location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Ez Dock II +

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ez Dock II +
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.D0303.001 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Ez Dock II + :
The long product name of Acer Ez Dock II +. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ez Dock II +
More>>>
Acer Ez Dock II +:
The official description of Acer Ez Dock II + as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fully-integrated Acer ezDock II+ solution lets your corporation instantly transform its Acer TravelMate notebook assets to complete desktop functionality for cost savings and added workforce flexibility. Simplify your IT infrastructure setup and lower equipment expenses, ensure support for devices and connections throughout the fleet, and allow your workers to stay dynamic and mobile while maintaining top efficiency. Acer ezDock II+ is the ideal way to achieve all of your IT management goals, both today and in the future.

Big ROI and small TCO
- Maximizes return-on-investment: Acer ezDock II+'s smart one-size-fits-all design permits it to support all TravelMate sizes and models with an ezDock II Port.

- Protects high-tech investments: Features the latest high-speed interfaces while at the same time maintaining support for legacy ports and devices.

- Gives maximum functionality: Simultaneous use of six USB 2.0 and two IEEE 1394 ports on the TravelMate and the Acer ezDock II+ offer an incredible number of connection options.

- Adds high-end features: Integrated Universal ExpressCard™ and Acer MediaBay slots on Acer ezDock II+ deliver future-proof upgradeability.

Versatile setup, ergonomic usability
- Saves time and increases efficiency: Acer ezDock II+ features an innovative plug-n-play solution that allows the instant connection of multiple devices in one simple operation.

- Offers plug-n-play productivity: Devices can be added and removed from Acer ezDock II+ without having to reboot the notebook.

- Keeps cables and devices neat and tangle-free: Acer ezDock II+ increases desk real estate and enhances safety by correctly routing and securing cables in place at the workstation.

- Grants maximum support and expansion: Acer ezDock II+ features 24 jacks, ports and slots with a wide range of interface types including networking, audio, video and data for best-of-class versatility.

- Supports Acer MediaBay modules: Expands features and productivity even further: - 6-cell battery module for extended battery life. - HDD module adds extra storage capacity. - Optical drive module simplifies data migration and archiving.

Desktop-level reliability
- Promises durability and dependability: Acer's stringent testing procedures ensure that the Acer ezDock II+ meets the same high-quality reliability standards as expected from TravelMate notebooks.

- Prolongs equipment lifecycles: Acer ezDock II+ greatly reduces the need to frequently plug and unplug devices, minimizing wear and tear on ports and jacks, and lowering the risk of accidental damage.

- Guards against power fluctuations: Integrated surge protection promises added safety and the energy-efficient 135 W AC adapter is compatible with the full range of TravelMate notebooks and accessories.

- Protects high-value assets: Featuring a Kensington lock slot with integrated anti-eject mechanism, Acer ezDock II+ secures both the dock and connected notebook, all with just a single lock.

Short summary description Acer Ez Dock II +:
This short summary of the Acer Ez Dock II + data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Ez Dock II +, 10,100,1000 Mbit/s, 1,5 kg, 320 x 279,5 x 73,8 mm, 1 x ExpressCard /54 1 x S/PDIF 1 x RJ-11 1 x RJ-45

Long summary description Acer Ez Dock II +:
This is an auto-generated long summary of Acer Ez Dock II + based on the first three specs of the first five spec groups.

Acer Ez Dock II +. Ethernet LAN data rates: 10,100,1000 Mbit/s. Weight: 1,5 kg. Dimensions (WxDxH): 320 x 279,5 x 73,8 mm, I/O ports: 1 x ExpressCard /54 1 x S/PDIF 1 x RJ-11 1 x RJ-45

Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Firewire (IEEE 1394) ports
2
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
DC-in jack
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Weight & dimensions
Weight
1,5 kg
Other features
Dimensions (WxDxH)
320 x 279,5 x 73,8 mm
I/O ports
1 x ExpressCard /54 1 x S/PDIF 1 x RJ-11 1 x RJ-45
DVI port
Yes
Country Distributor
United Kingdom 1 distributor(s)