location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPD7000BD/00 optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc drive SPD7000BD/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPD7000BD/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895958387
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SPD7000BD/00 optical disc drive Internal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - internal
  • - 2x
  • - ReWriter
Long product name Philips SPD7000BD/00 optical disc drive Internal :
The long product name of Philips SPD7000BD/00 optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blu-ray Disc drive. Internal Triple Writer. Internal 2x ReWriter.
More>>>
Philips SPD7000BD/00 optical disc drive Internal:
The official description of Philips SPD7000BD/00 optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blu-ray discs are the greatest advancement in optical media since the DVD - with 10 times their capacity. The Philips TripleWriter is the key to high-capacity, high-speed, high-quality recording, without closing the door on CD and DVD.
- Witness the latest technology
- Superior Performance
- Convenience
- Extreme Reliability and Robustness

Short summary description Philips SPD7000BD/00 optical disc drive Internal:
This short summary of the Philips SPD7000BD/00 optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPD7000BD/00, 8 MB, 25 W, 32x, 2x, 2x, 2x

Long summary description Philips SPD7000BD/00 optical disc drive Internal:
This is an auto-generated long summary of Philips SPD7000BD/00 optical disc drive Internal based on the first three specs of the first five spec groups.

Philips SPD7000BD/00. Drive device, buffer size: 8 MB, Power consumption (typical): 25 W. CD write speed: 32x, BD-R write speed: 2x, BD-RE write speed: 2x. CD read speed: 32x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 350 ms. Weight: 900 g

Design
Internal *
Yes
Performance
Drive device, buffer size
8 MB
Power consumption (typical)
25 W
Writing speed
CD write speed *
32x
BD-R write speed
2x
BD-RE write speed
2x
BD-RE rewrite speed
2x
DVD-R Double Layer write speed
4x
Reading speed
DVD read speed
12x
CD read speed *
32x
Access time
DVD drive average random access time
150 ms
CD-ROM drive average random access time
150 ms
BD-ROM average random access time
350 ms
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Weight
900 g
Packaging data
Package length
26 cm
Package weight
0,9 kg
Package width
210 mm
Package height
107 mm
Packaging content
Bundled software
Nero Burning Rom 6 InCD 4 Nero Vision express 2 Nero media Player 1 EasyWrite Reader 4 Nero Burning Rights 1
Other features
I/O ports
12 V DC in Analog audio Left/Right out DC power connector Digital audio out S-ATA interface
Dimensions (WxDxH)
146 x 173 x 42 mm
Minimum RAM
512 MB
Minimum processor
Pentium 4 3GHz
Minimum storage drive space
0,65 GB
Safety
EN60950, EN60825,UL1950
Power supply type
DC 5V/12V
Compatible operating systems
Windows XP, 2000, ME, 98, Linux
12 NC code
908210007857
12NC outer carton
908210007857
Buffer size
8000 KB
Minimum storage drive space
650 MB
Electromagnetic compatibility
EN55022, EMS55024,FCC Part 15
Adapter type
DC 5V/12V
EAN/UPC/GTIN
87 10895 95838 7
Gross weight inner carton
1,2 kg
Gross weight of outer carton
2 kg
Relative humidity
20 - 80%
Quantity inner carton
1 pc(s)
Quantity outer carton
2 pc(s)
Easy to install
Plug & Play
Logistics data
Master (outer) case length
270 mm
Master (outer) case height
230 mm
Master (outer) case GTIN (EAN/UPC)
87 10895 95838 7
Master (outer) case width
230 mm
Shipping (inner) case GTIN (EAN/UPC)
87 10895 95838 7
Shipping (inner) case height
10,7 cm
Shipping (inner) case length
26 cm
Shipping (inner) case width
21 cm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:02:55
Uk has collected 6 expert reviews for Philips Blu-ray Disc drive SPD7000BD/00 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Brand Image Product code Product Stock Price from
Philips SPD2411BD/00 optical disc drive Internal Philips SPD2411BD/00 optical disc drive Internal
(show image)
SPD2411BD/00 Internal Drive SPD2411BD/00