location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC VT45LPK projector lamp 135 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT45LPK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT45LPK show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 10:07:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC VT45LPK projector lamp 135 W NSH :
The long product name of NEC VT45LPK projector lamp 135 W NSH. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp VT45LPK for VT45, VT45K, VT45KG
More>>>
Short summary description NEC VT45LPK projector lamp 135 W NSH:
This short summary of the NEC VT45LPK projector lamp 135 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

NEC VT45LPK, NSH, 135 W, 2200 h

Long summary description NEC VT45LPK projector lamp 135 W NSH:
This is an auto-generated long summary of NEC VT45LPK projector lamp 135 W NSH based on the first three specs of the first five spec groups.

NEC VT45LPK. Lamp type: NSH, Bulb power: 135 W, Service life of lamp: 2200 h, Service life of lamp (economic mode): 2700 h

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10035 projector lamp 135 W
(show image)
ML10035 ML10035 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC VT45LPK projector lamp 135 W NSH
(show image)
50022215 VT45LPK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)