location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port USB2 Triangular Hub HU-4840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15006
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Warranty: 2 years
Long product name Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black :
The long product name of Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port USB2 Triangular Hub HU-4840
More>>>
Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black:
The official description of Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- Triangular design 4 port high speed USB 2.0 hub.
- Two convenient USB ports on top of the hub for easy access; also provides improved performance for wireless devices such as WiFi, Bluetooth and mouse receiver dongles.
- Quickly connect up to 4 USB peripherals to 1 USB port.
- Supports USB 2.0 (up to 480 Mbps) and USB 1.1 (up to 12 Mbps) peripherals.

Short summary description Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black:
This short summary of the Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 4 Port USB2 Triangular Hub HU-4840, 480 Mbit/s, Black, USB, Windows 2000, XP, XP MCE, Vista, 130 x 55 x 175 mm, USB 2.0

Long summary description Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black:
This is an auto-generated long summary of Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black based on the first three specs of the first five spec groups.

Trust 4 Port USB2 Triangular Hub HU-4840. Data transfer rate: 480 Mbit/s, Product colour: Black. Minimum system requirements: USB, Compatible operating systems: Windows 2000, XP, XP MCE, Vista. Package dimensions (WxDxH): 130 x 55 x 175 mm. Interface: USB 2.0, Dimensions (WxDxH): 62 x 70 x 26 mm, Contents: 4 port USB hub with cable attached. User's guide.

Ports & interfaces
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
Power
USB powered
Yes
System requirements
Minimum system requirements
USB
System requirements
Compatible operating systems
Windows 2000, XP, XP MCE, Vista
Packaging data
Package dimensions (WxDxH)
130 x 55 x 175 mm
Other features
Interface
USB 2.0
Mac compatibility
No
Dimensions (WxDxH)
62 x 70 x 26 mm
Contents
4 port USB hub with cable attached. User's guide.
Brand Image Product code Product Stock Price from
Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver
(show image)
14789 4 Port USB2 Powered Hub HU-5440 0.00
(excl. VAT)
0 (incl. VAT)
Trust Vecco 480 Mbit/s Black Trust Vecco 480 Mbit/s Black
(show image)
14591 Vecco 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Powered Hub HU-5540 480 Mbit/s Silver Trust 4 Port USB2 Powered Hub HU-5540 480 Mbit/s Silver
(show image)
14661 4 Port USB2 Powered Hub HU-5540 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port Mini USB 2.0 Design Hub HU-3340m 480 Mbit/s Silver Trust 4 Port Mini USB 2.0 Design Hub HU-3340m 480 Mbit/s Silver
(show image)
14251 4 Port Mini USB 2.0 Design Hub HU-3340m 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Hub HU-4240Tp 480 Mbit/s Black Trust 4 Port USB2 Hub HU-4240Tp 480 Mbit/s Black
(show image)
14379 4 Port USB2 Hub HU-4240Tp 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver Trust 4 Port USB2 Hub HU-4140p 480 Mbit/s Silver
(show image)
13070 4 Port USB2 Hub HU-4140p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 420A 4 PORT USB2 HUB 480 Mbit/s Trust 420A 4 PORT USB2 HUB 480 Mbit/s
(show image)
13963 420A 4 PORT USB2 HUB 0.00
(excl. VAT)
0 (incl. VAT)