location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidicom Blauw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidicom Blauw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-169523
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761695234
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 09:45:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Kidicom Blauw:
This short summary of the VTech Kidicom Blauw data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidicom Blauw, 4 yr(s), Dutch, 390 g, Blue

Long summary description VTech Kidicom Blauw:
This is an auto-generated long summary of VTech Kidicom Blauw based on the first three specs of the first five spec groups.

VTech Kidicom Blauw. Recommended age (min): 4 yr(s), Languages support: Dutch. Weight: 390 g. Product colour: Blue

Design
Product colour *
Blue
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
12 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Writing learning, Language skills training, Memory training, Reading learning, Music learning, Creative thinking skills training, Math & counting learning
Audio
Sounding
Yes
Speaking function
Yes
Power
Batteries required
Yes
Built-in battery
Yes
Battery technology
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Battery type
B109
Rechargeable
Yes
Weight & dimensions
Width
97 mm
Depth
19 mm
Height
178 mm
Weight & dimensions
Weight
390 g
Packaging data
Package width
200 mm
Package depth
58 mm
Package height
280 mm
Package weight
650 g
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
336 pc(s)
Number of layers per pallet
7 pc(s)
Number of cartons per pallet
84 pc(s)
Number of cartons per pallet layer
12 pc(s)
Harmonized System (HS) code
950450000
Package volume
3248 cm³
Master (outer) case width
303 mm
Master (outer) case length
261 mm
Master (outer) case height
227 mm
Master (outer) case weight
3,08 kg
Master (outer) case volume
17951,84 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761695232
Supplier features
Assembly required
No
Country Distributor
Belgium 1 distributor(s)