Wacom logo

Wacom Graphire Graphire3 Studio graphic tablet 2032 lpi 127,6 x 92,8 mm USB

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40010
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Wacom Graphire Graphire3 Studio graphic tablet 2032 lpi 127,6 x 92,8 mm USB:

Wacom Graphire Graphire3 Studio, Wired, 2032 lpi, 127,6 x 92,8 mm, USB, 5 mm, 0,5 mm

Long summary description Wacom Graphire Graphire3 Studio graphic tablet 2032 lpi 127,6 x 92,8 mm USB:

Wacom Graphire Graphire3 Studio. Connectivity technology: Wired, Resolution: 2032 lpi, Working area: 127,6 x 92,8 mm. Accuracy pen: 0,5 mm. Cable length: 1,5 m. Compatible operating systems: PC: Windows 98 SE, Me, 2000, XP + Macintosh: Mac OS 9, Mac OS 10.1.5 +. Tablet weight: 500 g, Pen dimensions LxD: 145 x 12,5 mm, Pen weight: 11 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.