location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ICUSB232PRO interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 ft USB to RS232 Serial DB9 Adapter Cable with COM Retention
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB232PRO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030820080 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 319011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB232PRO user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name StarTech.com ICUSB232PRO interface cards/adapter :
The long product name of StarTech.com ICUSB232PRO interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 ft. USB to Serial Adapter DB9 with COM Retention - FTDI USB to Serial RS232 Adapter - USB Serial Adapter - 1-Port
More>>>
StarTech.com ICUSB232PRO interface cards/adapter:
The official description of StarTech.com ICUSB232PRO interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an RS-232 serial port to your laptop or desktop computer through USB; features COM port retention

The ICUSB232PRO 1 ft USB to RS232 Serial DB9 Adapter Cable with COM Retention offers a professional grade solution for connecting legacy or industrial RS232 serial devices to a laptop or desktop computer through USB - eliminating the expense of upgrading serial peripherals for compatibility.
A time-saving and convenient USB/Serial solution, the adapter retains assigned serial COM port values in nonvolatile memory, allowing the same values to automatically be assigned to the adapter serial port if disconnected and reconnected, or disconnected from one USB port and installed in another.
A versatile connectivity solution that bridges legacy serial peripheral devices with newer USB-capable computers, the USB to Serial adapter offers broad operating system compatibility including Windows®, Linux and Mac OS, for easy integration into mixed environments.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com ICUSB232PRO interface cards/adapter:
This short summary of the StarTech.com ICUSB232PRO interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ICUSB232PRO, Black, CE, FCC, Mac OS X 13.0 Ventura, 70 g, 1 pc(s), 145 mm

Long summary description StarTech.com ICUSB232PRO interface cards/adapter:
This is an auto-generated long summary of StarTech.com ICUSB232PRO interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com ICUSB232PRO. Product colour: Black, Certification: CE, FCC. Mac operating systems supported: Mac OS X 13.0 Ventura. Weight: 70 g. Quantity per pack: 1 pc(s), Package width: 145 mm, Package depth: 175 mm. Quantity per master (outer) case: 75 pc(s), Master (outer) case width: 355 mm, Master (outer) case length: 385 mm

Design
Product colour
Black
Certification
CE, FCC
System requirements
Mac operating systems supported
Mac OS X 13.0 Ventura
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
70 g
Packaging data
Quantity per pack
1 pc(s)
Package width
145 mm
Packaging data
Package depth
175 mm
Package height
30 mm
Package weight
97 g
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
75 pc(s)
Master (outer) case width
355 mm
Master (outer) case length
385 mm
Master (outer) case height
315 mm
Other features
Cable length
0,3 m
Brand Image Product code Product Stock Price from
StarTech.com ICUSB2324852 interface cards/adapter Serial StarTech.com ICUSB2324852 interface cards/adapter Serial
(show image)
ICUSB2324852 2 Port USB to RS232 RS422 RS485 Serial Adapter with COM Retention 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)