location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG200G-EU+WUSB54GC-EU show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:30:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router :
The long product name of Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WAG200G-EU Wireless-G ADSL2+Home Gateway Annex A + WUSB54GC Compact Wireless USB NW Adapter 802.11g
More>>>
Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router:
The official description of Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G ADSL Home Gateway is the all-in-one solution for Internet connectivity. The ADSL Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line.

Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to 32 wireless devices to connect to your network at a blazing 54Mbps, without running cables through the building. It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.

To protect your data and privacy, the Wireless-G ADSL Home Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by powerful WPA2 data encryption. Configuration is a snap with any web browser.

With the Linksys Wireless-G ADSL Home Gateway at the heart of your network, you're connected to the future.

The Compact Wireless-G USB Adapter lets you put your computer almost anywhere in the building, without the cost and hassle of running cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and hard disk storage space with other computers on the network. You'll also be able to connect with any of the growing number of public hotspots springing up in coffee shops, airport lounges, hotels and convention centers.

So don't hassle with running cables through your house -- get connected the easy way with the Compact Wireless-G USB Adapter.

- Connects your desktop or notebook to a wireless network at up to 54Mbps when used with a USB 2.0 port.
- Easy, no-tools setup on any desktop or notebook computer with USB support.
- Also compatible with Wireless-B networks (at 11Mbps).
- Wireless communications are protected by WPA and up to 128-bit data encryption.

Short summary description Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router:
This short summary of the Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter, ADSL

Long summary description Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router:
This is an auto-generated long summary of Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router based on the first three specs of the first five spec groups.

Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter. Networking standards: IEEE 802.11b. Security algorithms: 128-bit WEP, 64-bit WEP, WPA. Maximum data transfer rate: 0,053 Gbit/s

Network
Networking standards
IEEE 802.11b
Supports ISDN connection
No
DSL features
ADSL
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA
Other features
Maximum data transfer rate
0,053 Gbit/s
xDSL connection
Yes
Brand Image Product code Product Stock Price from
Linksys WAG200G wireless router Fast Ethernet Linksys WAG200G wireless router Fast Ethernet
(show image)
WAG200G-EU WAG200G 0.00
(excl. VAT)
0 (incl. VAT)