location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI1875 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI1875
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1875
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327453819
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 08:30:16
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBI1875 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI1875 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBI1875 laptop spare part Battery :
The long product name of CoreParts MBI1875 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Battery for Lenovo 48Wh 6 Cell Li-ion 10.8V 4.4Ah
More>>>
Short summary description CoreParts MBI1875 laptop spare part Battery:
This short summary of the CoreParts MBI1875 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBI1875, Battery, Lenovo

Long summary description CoreParts MBI1875 laptop spare part Battery:
This is an auto-generated long summary of CoreParts MBI1875 laptop spare part Battery based on the first three specs of the first five spec groups.

CoreParts MBI1875. Type: Battery, Brand compatibility: Lenovo

Brand Image Product code Product Stock Price from
Lenovo 42T4677 laptop spare part Battery Lenovo 42T4677 laptop spare part Battery
(show image)
42T4677 42T4677 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4652 laptop spare part Battery Lenovo 42T4652 laptop spare part Battery
(show image)
42T4652 42T4652 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T5262 laptop spare part Battery Lenovo 42T5262 laptop spare part Battery
(show image)
42T5262 42T5262 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo FRU42T4677 laptop spare part Battery Lenovo FRU42T4677 laptop spare part Battery
(show image)
FRU42T4677 FRU42T4677 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 6-Cell Battery Lenovo 6-Cell Battery
(show image)
FRU42T5262 6-Cell 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T/R Series battery Lenovo ThinkPad T/R Series battery
(show image)
45J7969 ThinkPad T/R Series battery 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery
(show image)
41U3198 ThinkPad T61/R61 Series (14" Wide) Enhanced Battery 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)