location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1015 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2462A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2005
Product end of life date
Bullet Points HP LaserJet 1015 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 14 ppm
  • - Duplex printing
  • - Maximum duty cycle: 7000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 133 MHz
Warranty: 1 year standard bench repair and return (HP/dealer). Upgrade standardwith optional HP Care Pack services to 3 years (not included).
Long product name HP LaserJet 1015 1200 x 1200 DPI A4 :
The long product name of HP LaserJet 1015 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 1015 printer1015
More>>>
HP LaserJet 1015 1200 x 1200 DPI A4:
The official description of HP LaserJet 1015 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

get great results and save spaceExpect consistently high quality results from HP's most affordable and compact LaserJet printer.The HP LaserJet 1010 series printer is a compact, reliable and easy-to-use personal printer, ideal for creating high quality documents. HP's instant-on fuser lets you print your first page in less than 10 seconds with print speeds up to 14 ppm.

Short summary description HP LaserJet 1015 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 1015 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1015, Laser, 1200 x 1200 DPI, A4, 14 ppm, Duplex printing, Grey, Silver

Long summary description HP LaserJet 1015 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 1015 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 1015. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 7000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm, Duplex printing. Product colour: Grey, Silver

Printing
Print speed (black, draft quality, A4/US Letter)
14 ppm
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
7000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper input type
Paper tray
Maximum input capacity
160 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Wi-Fi standards
Not supported
Performance
Internal memory *
16 MB
Performance
Maximum internal memory
16 MB
Memory slots
1
Built-in processor
Yes
Processor family
RISC
Processor frequency
133 MHz
Noise level (idle)
57 dB
Design
Product colour *
Grey, Silver
Built-in display *
No
Power
Power consumption (max)
214 W
Power consumption (standby)
7 W
Power consumption (PowerSave)
7 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 95, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
500 mm
Depth
300 mm
Height
345 mm
Weight
7,41 kg
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Other features
Standard media sizes
A4, A5, Letter, Legal, Executive, B5 (JIS), B5 (ISO), C5, DL, Monarch, Com-10
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:47:51
Uk has collected 1 expert review for HP LaserJet 1015 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)