location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Home XP-355
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH16404
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946652528
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small-in-one with LCD screen: Save money, space and time
  • - Mobile printing: Freedom to print from almost anywhere1
  • - Claria Home Ink: Save money with individual inks - only replace the colour used
  • - Wi-Fi & Wi-Fi Direct: Wireless printing with or without a network
  • - 3.7cm LCD screen: Scan, copy and print photos directly from a memory card
Long product name Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Home XP-355
More>>>
Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish small-in-one
Don’t let a printer impact your decor - our stylish and compact small-in-one range is designed to integrate into the home. This affordable model efficiently uses your space combining printing, scanning and copying facilities in one unit.

Easy to use
Keep things simple – that’s the mantra behind the XP-355. It provides a range of essential features while being incredibly easy to use. It’s also versatile with Wi-Fi for printing and scanning wirelessly around the home, and Wi-Fi Direct for printing without a wireless network. Its 3.7cm LCD screen and memory card slot make it easy to print photos without a computer.

Efficient & affordable
Utilising Epson’s Claria Home Inks, this small-in-one is ideal for producing crisp, clear text documents and glossy, high-quality photos. Get more for your money too with individual inks, as only the colour used needs to be replaced.

Unleash smart devices
Enjoy wireless printing and scanning around the home via Epson’s free iPrint app1. Alternatively, Email Print makes it possible to print from almost anywhere in the world by simply emailing files to the printer1. Feeling artistic? The Creative Print app can print photos directly from Facebook, create custom greeting cards and stationery, and even turn photos into colouring book templates1. You can also take advantage of Airprint2.

Short summary description Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-355, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-355. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Efficient & affordable
Efficient & affordable

Utilising Epson’s Claria Home Inks, this small-in-one is ideal for producing crisp, clear text documents and glossy, high-quality photos. Get more for your money too with individual inks, as only the colour used needs to be replaced.

Stylish small-in-one
Stylish small-in-one

Don’t let a printer impact your decor - our stylish and compact small-in-one range is designed to integrate into the home. This affordable model efficiently uses your space combining printing, scanning and copying facilities in one unit.

Easy to use
Easy to use

Keep things simple – that’s the mantra behind this printer. It provides a range of essential features while being incredibly easy to use. It’s also versatile with Wi-Fi for printing and scanning wirelessly around the home, and Wi-Fi Direct for printing without a wireless network.

Unleash smart devices
Unleash smart devices

Enjoy wireless printing and scanning around the home via Epson’s free iPrint app1. Alternatively, Email Print makes it possible to print from almost anywhere in the world by simply emailing files to the printer1. Feeling artistic? The Creative Print app can print photos directly from Facebook, create custom greeting cards and stationery, and even turn photos into colouring book templates1.



1 Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print and Epson Remote Print Driver require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Country of origin
Thailand
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSDHC, SD, SDHC, SDXC
Performance
Sound pressure level (printing)
36 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3,71 cm (1.46")
Power
Power consumption (standby)
13 W
Power consumption (sleep)
1,6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
146 mm
Weight
4,3 kg
Packaging data
Package width
195 mm
Package depth
455 mm
Package height
370 mm
Package weight
5,17 kg
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84433100
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2 m
Quantity per pallet layer
9 pc(s)
Quantity per pallet
45 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2 m
Quantity per pallet layer (UK)
12 pc(s)
Quantity per pallet (UK)
60 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:03:00
Uk has collected 1 expert review for Epson Expression Home XP-355 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Epson Expression Home XP-355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
Disclaimer

(1) – Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print and Epson Remote Print Driver require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu.
2- AirPrint-enabled printers work with iPhone 4s and later, iPad 2 and later, all models of iPad Air and iPad mini, and iPod touch 5th generation with the latest version of iOS, and Mac with the latest version of OS X.