location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMC1000I-2UC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC1000I-2UC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304332930 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:17:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 600 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: 2 years
Long product name APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s) :
The long product name of APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 kVA, 600W, 85-136V, 50/60Hz, 680J, 432x406x86mm, 20.52kg, Black
More>>>
APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s):
The official description of APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Certainty in your connected world

Protect your entry-level servers, small switches, networking devices, and point-of-sale (POS) equipment with the Smart-UPS SMC1000-2UC with APC SmartConnect – the first cloud enabled UPS for distributed IT. The SMC1000-2UC UPS provides backup battery power in the event of a power outage, while safeguarding your equipment from harmful power conditions, spikes and surges. The included service-free cloud monitoring feature is accessible from any internet connected device, and maximizes the life and performance of your UPS by providing proactive advice and life cycle recommendations so you can remotely monitor your power infrastructure from anywhere in the world. Automatic green mode ensures you are operating at the highest level of efficiency, and intelligent battery management maximizes performance. With a 600-watt output power capacity and six battery and surge protected outlets, this Smart-UPS is ideal for home users and small- to medium-sized businesses.

The first cloud enabled UPS for distributed IT

The SMC1000-2UC comes with our innovative remote cloud monitoring solution, APC SmartConnect, a feature which allows you to view the status of your UPS on a secure web portal via any internet connected device. APC SmartConnect maximizes the life and performance of your UPS through automatic notifications, firmware updates, and advanced support.

Intuitive LCD interface for status updates and configuration

The bright, easy-to-read LCD interface provides real-time status updates of your APC UPS with multiple language options, and intuitive navigation keys.

Intelligent battery management

For easy maintenance, the Smart-UPS SMC1000-2UC provides a predictive month and year when battery replacement is recommended. It also prolongs battery life by regulating the charge voltage in relation to battery temperature. Detect faulty batteries with the periodic battery self-test and disconnected battery notification

Automatic Voltage Regulation (AVR)

AVR adjusts high and low voltages to a safe level, ensuring your equipment had reliable power and preserving the life of the battery.

Pure sine wave output

Pure sine wave output while on battery provides the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Green mode for reduced power consumption

Operate efficiently with the Smart-UPS green mode, which allows you to conserve energy without sacrificing any protection when power quality is within optimal levels and power conditioning is not necessary.

PowerChute software for safe system shutdown

Designed for exceptional usability, PowerChute Business Edition software provides safe system shutdown in the event of an extended power outage while preventing potential data corruption. Find cost savings by using PowerChute to monitor your equipment’s energy consumption.

ENERGY STAR Qualified

Acknowledged for meeting standardized energy efficiency requirements and passing the program's testing, the Smart-UPS SMC1000-2UC has been recognized for its ability to save you money while protecting the environment. Any UPS that is ENERGY STAR Qualified must achieve operational efficiency in the top 25 percent of the market, thus demonstrating the ability to allow you to realize lower electrical operating costs, and a reduced carbon footprint.

Short summary description APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s):
This short summary of the APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMC1000I-2UC, Line-Interactive, 1 kVA, 600 W, Sine, 170 V, 300 V

Long summary description APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s):
This is an auto-generated long summary of APC SMC1000I-2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMC1000I-2UC. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 600 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 6 year(s), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 406 mm, Height: 86 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
600 W
Waveform *
Sine
Input operation voltage (min) *
170 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
680 J
Output voltage Total Harmonic Distortion (THD)
5%
Noise level
41 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
4 AC outlet(s)
Number of outlets (Battery backup & protection)
4
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RS-232
Ethernet LAN (RJ-45) ports
1
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
1
Battery life (max)
6 year(s)
Battery
Battery recharge time
3 h
Replacement battery cartridge
APCRBC124
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
2,44 m
Product colour *
Black
Display type
LCD
Certification
CSA, CSA C22.2 No. 107.1, FCC Part 15 Class B, ICES-003, UL 1778, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
ENERGY STAR, Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
406 mm
Height
86 mm
Weight
20,5 kg
Package width
535 mm
Package depth
570 mm
Package height
235 mm
Package weight
20,7 kg
Packaging data
Rack mount kit
Yes
Cables included
RJ-45, RS-232
Resource CD
Yes
Software CD
Yes
Logistics data
Quantity per pallet
16 pc(s)
Harmonized System (HS) code
85078000
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)