location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRLCDMOUNT rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRLCDMOUNT SmartRack Monitor Rack-Mount Bracket, 4U, for LCD Monitor up to 17-19 in.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRLCDMOUNT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213419 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRLCDMOUNT rack accessory Mounting bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits 75 x 75, 100 x 100 and 100 x 150 VESA patterns to match wide variety of displays
  • - Compatible with all standard 19 in. open frame racks and floor rack enclosures
  • - Durable cold-rolled steel construction designed to stand up to heavy use over time
  • - Rack-mounting hardware included for immediate installation
  • - Supports LCD and touch-screen monitors up to 17-19 in. and 44 lb.
Warranty: 2-year limited
Long product name Tripp Lite SRLCDMOUNT rack accessory Mounting bracket :
The long product name of Tripp Lite SRLCDMOUNT rack accessory Mounting bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Monitor Rack-Mount Bracket, 4U, for LCD Monitor up to 17-19 in.
More>>>
Tripp Lite SRLCDMOUNT rack accessory Mounting bracket:
The official description of Tripp Lite SRLCDMOUNT rack accessory Mounting bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy Mounting of LCD Monitors or Televisions up to 19 in.
This rack-mount monitor bracket is compliant with multiple VESA patterns, making it compatible with a wide range of retail LCD displays and touch-screen monitors up to 44 pounds. The SRLCDMOUNT supports LCD monitors up to 17 inches, which allows the display to fit snugly within a closed rack. If closing rack doors isn’t an issue, simply reverse the rack-mount monitor bracket so that it’s facing outward. With this configuration, the SRLCDMOUNT supports LCD monitors up to 19-inches. Compatible VESA mounting-hole patterns are 75 x 75 mm, 100 x 100 mm and 100 x 150 mm.

Includes Necessary Hardware for Mounting in 4U of Rack Space
This VESA bracket fits all EIA-compliant 19-inch open frame racks and floor-standing rack enclosures. It’s made from durable cold-rolled steel with a black powder-coated finish that blends seamlessly with your rack décor. Rack-mounting hardware is included, as well as a convenient Quick Start Guide that walks you through the simple rack-mounting process.

2-Year Warranty and Environmentally Responsible Design
The SRLCDMOUNT comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite SRLCDMOUNT rack accessory Mounting bracket:
This short summary of the Tripp Lite SRLCDMOUNT rack accessory Mounting bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRLCDMOUNT, Mounting bracket, Black, China, 482,1 mm, 115,1 mm, 177 mm

Long summary description Tripp Lite SRLCDMOUNT rack accessory Mounting bracket:
This is an auto-generated long summary of Tripp Lite SRLCDMOUNT rack accessory Mounting bracket based on the first three specs of the first five spec groups.

Tripp Lite SRLCDMOUNT. Type: Mounting bracket, Product colour: Black, Country of origin: China. Width: 482,1 mm, Depth: 115,1 mm, Height: 177 mm. Quantity per pack: 1 pc(s), Package width: 500,1 mm, Package depth: 182,1 mm. Master (outer) case width: 515 mm, Master (outer) case length: 199,9 mm, Master (outer) case height: 260 mm

Features
Type *
Mounting bracket
Product colour *
Black
Country of origin
China
Weight & dimensions
Width
482,1 mm
Depth
115,1 mm
Height
177 mm
Weight
2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
500,1 mm
Package depth
182,1 mm
Package height
30 mm
Packaging data
Package weight
2,15 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332213416
Compliance certificates
RoHS
Logistics data
Master (outer) case width
515 mm
Master (outer) case length
199,9 mm
Master (outer) case height
260 mm
Master (outer) case weight
21,2 kg
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
8302,50,0000
Brand Image Product code Product Stock Price from
Tripp Lite SRGP4PLASTIC rack accessory Cable management panel Tripp Lite SRGP4PLASTIC rack accessory Cable management panel
(show image)
SRGP4PLASTIC SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRGP3RM rack accessory Cable management panel Tripp Lite SRGP3RM rack accessory Cable management panel
(show image)
SRGP3RM SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket
(show image)
SRCOOL3KDISPBKT SRCOOL3KDISPBKT Mounting Bracket for SRCOOL3KTP Top-of-Rack Air Conditioner’s Touchscreen LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U rack accessory Depth adapter Tripp Lite SRRAILDPTH1U rack accessory Depth adapter
(show image)
SRRAILDPTH1U SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U rack accessory Depth adapter Tripp Lite SRRAILDPTH2U rack accessory Depth adapter
(show image)
SRRAILDPTH2U SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf
(show image)
SRSHELF2PUNIV SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)