Supermicro logo

Supermicro 7045W-NTR+ Intel® 5400 LGA 771 (Socket J) Tower (4U) Beige

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30137
Info modified on:
30 May 2019, 11:10:27
Long product name Supermicro 7045W-NTR+ Intel® 5400 LGA 771 (Socket J) Tower (4U) Beige:

Dual Intel 64-bit Xeon Quad-Core/Dual-Core, 1600/1333/1066 MHz FSB, 128GB DDR2 800/667/533 SDRAM, Intel 82575EB Dual-port Gigabit Ethernet Controller, 800W, Beige

Short summary description Supermicro 7045W-NTR+ Intel® 5400 LGA 771 (Socket J) Tower (4U) Beige:

Supermicro 7045W-NTR+, Intel® 5400, LGA 771 (Socket J), Intel, 3,2 GHz, Intel® Xeon®, DDR2-SDRAM

Long summary description Supermicro 7045W-NTR+ Intel® 5400 LGA 771 (Socket J) Tower (4U) Beige:

Supermicro 7045W-NTR+. Motherboard chipset: Intel® 5400, Processor socket: LGA 771 (Socket J), Processor family: Intel. Supported memory types: DDR2-SDRAM, Maximum internal memory: 128 GB, Memory voltage: 1.5,1.8 V. RAID levels: 0, 1, 5, 10. On-board graphics card model: AMD ES1000, Maximum graphics card memory: 32 MB. PC health monitoring: CPU, Fan, LED, Temperature

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.