Western Digital logo

Western Digital Scorpio 120GB ATA 5400 8MB 20pk bulk internal hard drive 5400 RPM 2.5" EIDE/ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7929
Info modified on:
04 Apr 2019, 06:23:20
Long product name Western Digital Scorpio 120GB ATA 5400 8MB 20pk bulk internal hard drive 5400 RPM 2.5" EIDE/ATA:

Scorpio 120GB ATA 5400 8MB 20pk bulk

Short summary description Western Digital Scorpio 120GB ATA 5400 8MB 20pk bulk internal hard drive 5400 RPM 2.5" EIDE/ATA:

Western Digital Scorpio 120GB ATA 5400 8MB 20pk bulk, 120 GB, 5400 RPM, 8 MB, 2.5", EIDE/ATA

Long summary description Western Digital Scorpio 120GB ATA 5400 8MB 20pk bulk internal hard drive 5400 RPM 2.5" EIDE/ATA:

Western Digital Scorpio 120GB ATA 5400 8MB 20pk bulk. HDD capacity: 120 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: EIDE/ATA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.