location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3020A
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2005
Product end of life date
Bullet Points HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI A4 (210 x 297 mm)
  • - Inkjet
  • - Built-in display 6,35 cm (2.5")
  • - USB port
Long product name HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) :
The long product name of HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 7960 Photo Printer
More>>>
HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm):
The official description of HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For use with Mac, PC or direct printing from any memory card, this outstanding photo printer uses HP’s exclusive 8-ink printing technology to deliver photo lab image quality in both colour and black & white. An integral 6.4 cm colour LCD enables selection, editing, previewing and printing without a computer connection. The included ink cartridges are designed for easy swapping, allowing printing of everyday documents at up to 21 ppm in black and 16 ppm in colour.

Short summary description HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm):
This short summary of the HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 7960, Inkjet, 4800 x 1200 DPI, A4 (210 x 297 mm), Grey

Long summary description HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm):
This is an auto-generated long summary of HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

HP 7960. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: A4 (210 x 297 mm). Product colour: Grey

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
21 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Features
Market positioning *
Home & office
Product colour *
Grey
Page description languages
PCL 3, PML
Built-in display
Yes
Display diagonal
6,35 cm (2.5")
Maximum duty cycle
3000 pages per month
Input & output capacity
Total input capacity
50 sheets
Total output capacity
50 sheets
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO A-series sizes (A0...A9)
A4, A5, A6
Envelopes sizes
B5, C6, DL
Printing sizes
10 x 15 cm
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Internal memory
16 MB
Card reader integrated
Yes
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package width
595 mm
Package depth
250 mm
Package height
455 mm
Package weight
9,47 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:58:25
Uk has collected 8 expert reviews for HP 7960 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
photo-i.co.uk
Updated:
2011-09-26 18:57:41
For those of you who cant make up their minds whether to buy a Epson or Canon photo printer, life is about to get more complicated. HP has just launched a new line of photo printers and at the top of the range is the new HP Photosmart 7960 eight...
Good Excellent photographic print quality, No 59 cartridge for cast free b/w printing, 73 year print life (with HP premium plus photo paper), Photo Proof sheet, Direct Print with or without a computer, Memory Card reader, Built in colour LCD screen, Pric...
Bad Expensive inks, Limited media range, Fold out paper catcher, Doesnt support PictBridge, No A3 version...
Bottom line The trouble with reviewing printers is that next month/year something better is always going to come along, so if I say this is fantastic, wonderful, what am I going to say next year? At the beginning of this year I reviewed the i950 Canon printer and...
0%
pcauthority.com.au
Updated:
2011-11-04 15:33:56
The Photosmart 7960 is HPs flagship photo inkjet and comes with the new Photoret Pro engine. Its a development of Photoret IV, and a fourth cartridge containing three grey inks has been added too. The 7960 can print 4,097 shades of grey - ideal for black-...
0%
Country Distributor
United Kingdom 1 distributor(s)