location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U442-DOCK3-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213495 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:16:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts audio/video signals from sources supporting USB-C DisplayPort Alt Mode
  • - Supports Ultra HD 4K resolutions up to 3840 x 2160 @ 30 Hz for crystal-clear HDMI video
  • - Joins a wired Gigabit Ethernet network when no Wi-Fi is available
  • - Supports 20V 5A (100W) power output for fast-charging the host device
  • - USB-C, USB-A and memory card ports allow connection of flash drives and other peripherals
Warranty: 3-year limited
Long product name Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black :
The long product name of Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging
More>>>
Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
The official description of Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Multiport Workstation
This USB-C dock with PD Charging expands the potential of your Chromebook or Windows laptop’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting 4K video and digital audio to a large display, adding a thumb drive or other USB peripheral, powering and charging a PD Charging 3.0-compliant mobile device, connecting to a Gigabit Ethernet network and a lot more—all at the same time.
Please note: The U442-DOCK3-B is incompatible while using 2019 Apple MacBook OS Big Sur 11.X.X.

Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K Video and Digital Audio to an HDMI Monitor
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the corresponding port to the display using an HDMI cable (sold separately). The HDMI port supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The VGA port supports high-definition resolutions up to 1920 x 1200, including 1080p, at 60 Hz. Only one monitor may be connected at a time. A DVI display may be connected to the HDMI port using an HDMI to DVI adapter (sold separately).

USB Ports Connect Keyboards, Thumb Drives and Other Peripherals
The two USB-A hub ports and single USB-C data port accept USB peripherals, such as flash drives, mice, keyboards and printers, and share a maximum 10W (5V 2A) of power. They support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. One USB-A port also supports 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device. Note: Host must support USB OTG (On-the-Go).

PD Charging Port Charges the Connected Notebook, Tablet or Other Device
The USB-C port also supports Power Delivery (PD) 3.0 charging of connected PD Charging-compliant devices, such as Chromebooks, Kindles, iPads and Android smartphones. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 5A (100W). This port, as mentioned above, can also be used for transferring data up to 5 Gbps. Note: USB-C PD port does not support Quick Charge (QC).

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Allows External Memory Access
The memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet. Only one memory card slot can be used at a time.

Built-In USB-C Cable Connects in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time. The built-in cable tucks away beneath the compact unit for safe carrying in a pocket, briefcase or laptop bag.

Ready to Use Right Out of the Package
The plug-and-play USB-C dock for Windows laptops, Chromebooks and other devices requires no software or external power. Drivers will install automatically the first time the dock is connected (Note: the host computer must have administrative rights or the drivers may fail to install correctly). The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This short summary of the Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U442-DOCK3-B, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Type-C, 1000 Mbit/s, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, Black

Long summary description Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This is an auto-generated long summary of Tripp Lite U442-DOCK3-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black based on the first three specs of the first five spec groups.

Tripp Lite U442-DOCK3-B. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB connector type: USB Type-C. Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Product colour: Black, Compatible memory cards: MicroSD (TransFlash), SD, Data transfer rate: 5 Gbit/s. Power source type: USB, Power consumption (typical): 5 W. Depth: 210,8 mm, Weight: 90 g

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
4
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Microphone in *
No
USB connector type
USB Type-C
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Auto MDI/MDI-X
Yes
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Data transfer rate
5 Gbit/s
Maximum digital resolution
3840 x 2160 pixels
Product colour *
Black
LED indicators
Activity, Power
Charging function
Yes
Housing material
Plastic
Country of origin
Vietnam
Certification
CE, FCC
Power
Power source type
USB
Power consumption (typical)
5 W
Software
Windows operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Depth
210,8 mm
Weight
90 g
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
85,1 mm
Package height
20,1 mm
Package weight
120 g
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332213492
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
220 mm
Master (outer) case length
154,9 mm
Master (outer) case height
100,1 mm
Master (outer) case weight
1,32 kg
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442AB-DOCK9 Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK21BINT U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442-DOCK8-BINT U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK20BINT U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Grey Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Grey
(show image)
MTB3-DOCK-03INT MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey
(show image)
U442-DOCK4-INT U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
U442-DOCK22-B U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
(show image)
U460-003-3AGALC U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey Tripp Lite U442-DOCK8-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey
(show image)
U442-DOCK8-GG U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey
(show image)
U442-DOCK8G-GG U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)