location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton MARINE FILTER 3000VA uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MARINE FILTER 3000VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66886
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3553340668869
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2020 12:08:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton MARINE FILTER 3000VA uninterruptible power supply (UPS) :
The long product name of Eaton MARINE FILTER 3000VA uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New
More>>>
Short summary description Eaton MARINE FILTER 3000VA uninterruptible power supply (UPS):
This short summary of the Eaton MARINE FILTER 3000VA uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton MARINE FILTER 3000VA

Long summary description Eaton MARINE FILTER 3000VA uninterruptible power supply (UPS):
This is an auto-generated long summary of Eaton MARINE FILTER 3000VA uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Eaton MARINE FILTER 3000VA

Brand Image Product code Product Stock Price from
Eaton

Eaton EX 2200 RT3U Marine uninterruptible power supply (UPS) 2,2 kVA 1980 W 9 AC outlet(s)
(show image)
68449 EX 2200 RT3U Marine 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton EX 1500 RT2U Marine uninterruptible power supply (UPS) 1,5 kVA 1350 W 6 AC outlet(s)
(show image)
68188 EX 1500 RT2U Marine 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton EX 3000 RT3U Marine uninterruptible power supply (UPS) 3 kVA 2400 W 9 AC outlet(s)
(show image)
68473 EX 3000 RT3U Marine 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)