location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8461A018 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999183978 show
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 18:37:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm) :
The long product name of Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC120, All-in-One cartridge, 4 cpm
More>>>
Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm):
The official description of Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to use and stylish, the compact FC120 has a 50-sheet bypass which handles all your copying needs effortlessly. Automatic and manual also exposure ensure a perfect finish for fine text and graphics.

Features
- All-in-One cartridge; virtually no maintenance.
- 4 copies per minute.
- 50-sheet bypass for effortless copying.
- No warm-up time & automatic switch-off.
- Copies onto OHP, coloured paper and postcards.
- Automatic/manual exposure.
- Compact & portable.

Thanks to their excellent copy quality and sheer ease of use - just plug in and enjoy effortless copying- Canon personal copiers are by far the most popular choice. Now the FC120 brings you efficient and affordable copying, whether for office or personal use.

Convenient All-in-One cartridge
You can rely on consistently clean, clear and sharp copies. Canon's unique All-in-One cartridge includes the core copying elements (toner, drum, cleaner unit) making your copier virtually maintenance-free. Simply switch cartridges – without any mess – and your copier is almost as good as new.

No warm-up time, auto switch-off
There's no warm-up time, so no waiting for copies. Plus, when you're not using your copier, auto switch-off reduces power consumption and therefore saves you money.

Time-saving FC120
With the FC120, you benefit from convenient features such as a 50-sheet bypass which handles all your copying needs smoothly – at 4 A4 copies per minute. Also automatic and manual exposure always ensure a perfect finish for both fine text and graphics.

Copies on OHP, coloured paper and postcards
You can copy on OHP film, coloured paper, postcard sizes and, of course, plain paper. Giving you genuine copying versatility, whatever your requirements.

Stylish, compact design
This copier is stylish in any surroundings and suitable for the smallest desk or space in your home or office. Plus a convenient carrying handle ensures easy portability.

Short summary description Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm):
This short summary of the Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FC FC120, 4 cpm, 4 cpm, 9 copies, A4 (210 x 297 mm), 22 s, Laser

Long summary description Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm):
This is an auto-generated long summary of Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Canon FC FC120. Maximum copy speed: 4 cpm, Copy speed (black, normal quality, A4): 4 cpm, Maximum number of copies: 9 copies. Maximum print size: A4 (210 x 297 mm). Time to first page (black, normal): 22 s. Print technology: Laser. Power requirements: 220-240 V, 50 Hz, Power consumption (typical): 600 W, Power consumption (standby): 1,4 W

Copying
Copy speed (black, normal quality, A4)
4 cpm
Maximum copy speed *
4 cpm
Maximum number of copies
9 copies
Colour
Colour *
No
Media formats
Standard media sizes
A4 - A6
Maximum print size *
A4 (210 x 297 mm)
Printing
Time to first page (black, normal)
22 s
Print technology
Print technology *
Laser
Memory
Internal memory *
No
Power
Power requirements
220-240 V, 50 Hz
Power consumption (typical)
600 W
Power
Power consumption (standby)
1,4 W
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Operating temperature (T-T)
15 - 27 °C
Weight & dimensions
Weight
8,5 kg
Media types
Labels
Yes
Transparencies
Yes
Other features
Dimensions (WxDxH)
359 x 439 x 115 mm
Input & output capacity
Standard input capacity
50 sheets
Media weight
Media weights by paper path
128 g/m²
Recommended media weight
50 g/m²
Technical details
Type *
Analog copier
Country Distributor
United Kingdom 2 distributor(s)
Nederland 2 distributor(s)