HP logo

HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79076
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i7 i7-6700 (8M Cache, 3.4 GHz)
  • - NVIDIA GeForce GT 730 (2GB)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD, 256GB SSD
  • - Mouse & Keyboard included, DVD Super Multi, 165 x 358.8 x 355 mm
Long product name HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black:

6th gen Intel® Core™ i7-6700 (8M Cache, 3.4 GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, Intel® HD Graphics 530, NVIDIA GeForce GT 730 2GB, DVD±RW, LAN, Windows 10 Pro 64-bit

HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black:

The desktop for a growing business
Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 MT. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.

Let nothing stand in your way
Help protect from today’s security threats and maximize management and productivity features for business with Windows 10 Pro.[1]

Simplify device management
Reduce the complexity of administration. HP Touchpoint Manager,[5] Windows 10 Pro[1] manageability features, and HP Common Core BIOS help you easily manage assets.

Communication made easy
Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard.[6]

Grow with work demands
Extend the life of your purchase using the tool-less chassis to easily upgrade memory, storage, and graphics[6] to meet diverse and growing business needs.

Connect to more capabilities
Multiple displays have shown to help increase productivity by 35%[7] and the HP ProDesk 400 MT allows you to connect two optional HP Pro Displays[6] right out-of-the-box.

Green with envy
Reduce energy consumption and costs with ENERGY STAR® and EPEAT® Gold[8] certified configurations.

Cloud-based IT management made simple
Manage data, security, and devices from a single cloud-based solution with HP Touchpoint Manager.[5]

Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.[9]

Short summary description HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black:

HP ProDesk 400 G3, 3,4 GHz, Intel® Core™ i7, 8 GB, 1,26 TB, DVD±RW, Windows 10 Pro

Long summary description HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black:

HP ProDesk 400 G3. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Reasons to buy
Video
Specs
Recommended products
Similar products
Loading...
Disclaimer HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black X3K25ES:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] HP BIOSphere features may vary depending on the PC platform & configuration.
[4] Requires Windows.
[5] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information.
[6] Sold separately or as an optional feature.
[7] “Observed Productivity, Efficiency and User Satisfaction when Using Multiple or Large Displays,” Koala LLC Ergonomics Consulting, November 6, 2012.
[8] EPEAT® Gold registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[9] HP Care Services are optional. Service levels and response times for HP Care Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.