Samsung logo

Samsung Series 7 UE55NU7100K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118220
Info modified on:
21 Jun 2024, 15:52:34
Long product name Samsung Series 7 UE55NU7100K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LED, 55"(138cm), 3840 x 2160, PQI 1300, Mega Contrast, DVB-T2/C, Ethernet, Wi-Fi, CI, CI+(1.4) ,Anynet+

Samsung Series 7 UE55NU7100K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Ultra HD certified true 4K colour and clarity
Don't settle for a TV without the Ultra HD certified picture quality logo, which guarantees the pure colours, sharp contrast and brightness you would expect from the latest 4K resolution standards.

HDR 10 +
The next advancement in HDR technology, HDR 10+ makes sure every scene is precisely optimised for colour, contrast, and the finest details.

UHD Dimming
Experience better shadow detail and more accurate colour with UHD Dimming technology that independently adjusts tone, brightness and sharpness.

See the bigger picture
Experience on-screen entertainment on a much larger scale*. Get a breathtaking cinematic experience and even feel like you†re at the sports game with an enhanced level of immersion.

360° Design
Discover impressive minimalistic design from every angle. Experience a stunning clean back and a screen with our Narrow Bezel design that pushes your picture to the limit. The design has been crafted with the highest quality materials.

Universal Guide
Finally a TV with everything in one place. Our Universal Guide recommends popular shows and content tailored for you. Spend less time searching, more time viewing.

Easy control and connectivity.
Compatible devices and appliances are easily controlled and monitored through your TV with your SmartThings App*.

Content Sync & Share
Take full advantage of the Samsung Cloud. Seamlessly connect your Samsung smart devices to sync photos. Now you can share your mobile pictures and enjoy it on the TV or refrigerator screen.

TV Plus
Get access to a wide range of 4K UHD and HDR content. TV Plus offers latest content and movies in amazing resolution so you enjoy a cinematic experience at the comfort of your own home.

Steam Link
Enjoy your high speed PC games on the TV via Steam Link. Play your favourite PC games on the big screen without having to squint and hunch over a small monitor.

Short summary description Samsung Series 7 UE55NU7100K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 7 UE55NU7100K, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 7 UE55NU7100K 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 7 UE55NU7100K. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.