Intel Core i5-8250U (1.6GHz, 6MB), 13.3" FHD IPS anti-glare LED (1920 x 1080), 8GB (1 x 8GB) DDR4 SDRAM, 256GB PCIe NVMe SSD, Intel UHD Graphics 620, 802.11a/b/g/n/ac, Bluetooth 4.2, webcam, HP lt4132 LTE/HSPA+ Mobile Broadband Module, Windows 10 Pro 64
Beautifully crafted with the modern professional in mind, the highly secure and manageable HP EliteBook 830 offers powerful collaboration tools, so you can be as productive as ever, on the go or at the office.
Ideal for mobile professionals needing best-in-class,business rugged notebooks with enhanced system and graphic performance in a managed-IT environment
Brilliant new design
- This ultra-slim, precision-crafted aluminum laptop with a narrow border display goes anywhere, and looks great doing it. An optional ultra-bright display adapts to any environment, for an optimal viewing experience wherever you work.
Built on a secure foundation
- Protect your PC against the evolving malware threats of the future, with self-healing, hardware-enforced, and manageable security solutions from HP. From the BIOS to the browser HP Sure Start Gen4 and HP Sure Click help secure your PC.
Crystal-clear collaboration
- Calls sound crisp and clear with advanced collaboration features like HP Noise Cancellation. Loud top-firing speakers produce rich sound. The world-facing third microphone and collaboration keys help make PC calls productive.
A modern docking solution
- Quickly transition to desktop productivity with a single USB-C™-cable. The optional HP Thunderbolt Dock G2 delivers enterprise manageability and an optional audio module6. Traditional side docking is also supported to work with your existing solution.
HP EliteBook 830 G5, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
HP EliteBook 830 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Silver