location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CL02ES
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - Intel Pentium G G4600 (3M Cache, 3.6 GHz)
  • - 54.6 cm (21.5") Full HD IPS (1920 x 1080)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 128GB SSD
  • - Mouse & Keyboard included, DVD Super Multi, 531.4 x 371.7 x 51.7 mm
Long product name HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black :
The long product name of HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G G4600 (3M Cache, 3.6 GHz), 8GB DDR4-SDRAM, 128GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, Intel HD Graphics 630, DVD Super Multi, LAN, Windows 10 Pro 64-bit
More>>>
HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:
The official description of HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Commercially- focused features and dazzling design
Sleek design and commercial-class features come together in the HP ProOne 600 All-in-One. Performance, security, and manageability remain the foundation of this PC developed to be a sleek and easily deployed core asset for your business.

Simplify device management
Reduce the complexity of administration. Windows 10 Pro[1] manageability features, HP Touchpoint Manager,[8] and HP Common Core BIOS help you easily manage assets.

Expand with ease
Easy access to critical parts, rigorous testing, and HP temperature control technology helps ensure your AiO withstands tough work environments.

Several deployment options
Pair this space-saving AiO with the stand option[2] to fit your workspace and use case.

Cut out the chatter
Help suppress ambient noise including keyboard clicks with HP Noise Reduction Software.

Communication made easy
Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard.[2]

Consistent global deployments
Get the same HP configuration across the globe, available in more than 180 countries where HP conducts business.

Customized protection
HP BIOSphere[4] and HP Client Security[5] help keep critical data and systems protected with customizable security.

Short summary description HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:
This short summary of the HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 600 G2, 54,6 cm (21.5"), Full HD, Intel Pentium G, 8 GB, 128 GB, Windows 10 Pro

Long summary description HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ProOne 600 G2. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel Pentium G, Processor frequency: 3,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black

Sleek, modern design

Featuring extensive cable management and sleek design, this AiO suits the front desk or an executive’s office. With virtual edge-to-edge glass, the touch[2] model has a 54.61 cm (21.5") diagonal IPS display[2] providing plenty of workspace.

Tower power

New 6th Gen Intel® Core™ processors[3] bring high end processing power to the AiO with powerful tower-like performance.

Security inside and out

Help keep your PC safe with optional security accessories[2] to deter theft and stay up and running with business-class security solutions, including TPM, HP BIOSphere[4] and HP Client Security.[5]

Executive-class collaboration

Interact naturally with your PC using ten-point capacitive touch and Cortana[6] on Windows 10 Pro.[1] Enjoy impressive collaboration tools like Skype for Business[7], HP Noise Reduction Software, and a 2 MP HD webcam.

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G4600
Processor cores
2
Processor threads
4
Processor frequency *
3,6 GHz
Processor cache
3 MB
System bus rate
8 GT/s
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR35F
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Audio system
DTS Studio Sound
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
PS/2 ports quantity
2
Serial ports quantity
1
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® Q270
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Processor ARK ID
97453
Brand-specific features
HP speaker type
HP Dual Speakers
Power
AC adapter power
160 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
531,4 mm
Depth (with stand)
371,7 mm
Height (with stand)
51,7 mm
Weight (with stand)
6,38 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
No
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-22 08:48:16
Uk has collected 1 expert review for HP ProOne 600 G2 Intel Pentium G G4600 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP ProOne 600 G2 Intel Pentium G G4600 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Sold separately or as an optional feature.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] HP BIOSphere features may vary depending on the PC platform & configuration.
[5] Requires Windows.
[6] Cortana experience may vary by device, region. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.hp.com/go/windows10upgrade. Apps sold separately.
[7] Skype for Business subscription required.
[8] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information. Third party management software sold separately.