location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco PWR-60W-AC= power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-60W-AC=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-60W-AC=
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:25:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco PWR-60W-AC= power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 60 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 12 V
  • - Purpose: Network switch AC-to-DC
  • - Black
Long product name Cisco PWR-60W-AC= power adapter/inverter Indoor Black :
The long product name of Cisco PWR-60W-AC= power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Supply 60 Watt AC for 880 series ISR, Spare
More>>>
Short summary description Cisco PWR-60W-AC= power adapter/inverter Indoor Black:
This short summary of the Cisco PWR-60W-AC= power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PWR-60W-AC=, Network switch, Indoor, 100-240 V, 50/60 Hz, 60 W, 12 V

Long summary description Cisco PWR-60W-AC= power adapter/inverter Indoor Black:
This is an auto-generated long summary of Cisco PWR-60W-AC= power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Cisco PWR-60W-AC=. Purpose: Network switch, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)