HEISSNER logo

HEISSNER TZ101-00 planter accessory Planter pond basket

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21293
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HEISSNER TZ101-00 planter accessory Planter pond basket:

HEISSNER TZ101-00, Planter pond basket, Plastic, Black, 280 mm, 280 mm, 180 mm

Long summary description HEISSNER TZ101-00 planter accessory Planter pond basket:

HEISSNER TZ101-00. Product type: Planter pond basket, Material: Plastic, Product colour: Black. Width: 280 mm, Depth: 280 mm, Height: 180 mm. Quantity per pallet: 1800 pc(s), Minimum order quantity: 25 pc(s). Package width: 280 mm, Package depth: 280 mm, Package height: 180 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.