location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S9+
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G965F/DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G965FZBDITV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643127770 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:30:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15,8 cm (6.2") 2960 x 1440 pixels Gorilla Glass
  • - 2,7 GHz
  • - 6 GB 64 GB MicroSD (TransFlash) 512 GB
  • - 4G Hybrid Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 5.0 Near Field Communication (NFC)
  • - Dual camera 12 MP 12 MP
  • - 3500 mAh Wireless charging
  • - Android 8.0
Long product name Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue :
The long product name of Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.2" Super AMOLED (2960 x 1440), Octa-core (4x 2.7GHz + 4x 1.7GHz), 6GB RAM, 64GB, 12MP+12MP/8MP, Dual SIM, 4G LTE, Wi-Fi, Bluetooth 5.0, USB Type-C, Micro SD, 3500mAh, Android 8 Oreo
More>>>
Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue:
The official description of Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture stunning pictures in bright daylight and super low light.
Our category-defining Dual Aperture lens adapts like the human eye. It's able to automatically switch between various lighting conditions with ease—making your photos look great whether it's bright or dark, day or night.

F1.5 aperture mode
If it's dark, the lens opens to F1.5 mode to pull in light for a bright and clear photo

F2.4 aperture mode
In the daylight, the lens shifts to F2.4 mode to help your picture come out sharp.

The camera that's brilliant in the dark.
The F1.5 aperture mode finds light even in the dark. So the low light camera delivers vibrant photos late into the night, meaning your camera no longer has a curfew.

Super Slow-mo
The camera that slows down time, making everyday moments epic.

Add music. Make GIFs. Get likes.
Super Slow-mo lets you see the things you could have missed in the blink of an eye. Set the video to music or turn it into a looping GIF, and share it with a tap. Then sit back and watch the reactions roll in.

The camera that turns you into an emoji, so you’re not the “you” everyone else is.
Create an Augmented Reality version of yourself simply by taking a selfie. Then share your real-life feelings as emoji stickers and videos.

The camera that can instantly read what your eyes can't.
Get real-time translations when you need it. Live Translation lets you see the world in a new way.

The camera that recognises you instantly.
Intelligent Scan is a new technology that combines face recognition and iris scan to make unlocking simple even in low light.

Share your screen to your other Samsung screens, hassle-free.
Easily share photos and videos you've made by syncing your devices through your Samsung Account. So you can be at home even when you're someplace else.

The phone with an uninterrupted display.
See photos and videos as you want to see them, showcased on a beautiful edge-to-edge screen.

The phone that surrounds you in Dolby Atmos sound on stereo speakers tuned by AKG.
Hear the action with clarity thanks to the pure sound of the stereo speakers tuned by AKG. The addition of Dolby Atmos delivers rich and vibrant sound, giving you a theater-like audio experience.

Short summary description Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue:
This short summary of the Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S9+ SM-G965F/DS, 15,8 cm (6.2"), 6 GB, 64 GB, 12 MP, Android 8.0, Blue

Long summary description Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue:
This is an auto-generated long summary of Samsung Galaxy S9+ SM-G965F/DS 15,8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue based on the first three specs of the first five spec groups.

Samsung Galaxy S9+ SM-G965F/DS. Display diagonal: 15,8 cm (6.2"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2,7 GHz. RAM capacity: 6 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product colour: Blue. Weight: 189 g

The camera that's brilliant in the dark.
The camera that's brilliant in the dark.

The F1.5 aperture mode finds light even in the dark. So the low light camera delivers vibrant photos late into the night, meaning your camera no longer has a curfew.

Add music. Make GIFs. Get likes.
Add music. Make GIFs. Get likes.

Super Slow-mo lets you see the things you could have missed in the blink of an eye. Set the video to music or turn it into a looping GIF, and share it with a tap. Then sit back and watch the reactions roll in.

Share your screen to your other Samsung screens, hassle-free.
Share your screen to your other Samsung screens, hassle-free.

Easily share photos and videos you've made by syncing your devices through your Samsung Account. So you can be at home even when you're someplace else.

The phone that surrounds you in Dolby Atmos sound on stereo speakers tuned by AKG.
The phone that surrounds you in Dolby Atmos sound on stereo speakers tuned by AKG.

Hear the action with clarity thanks to the pure sound of the stereo speakers tuned by AKG. The addition of Dolby Atmos delivers rich and vibrant sound, giving you a theater-like audio experience.

Experience audio brilliance.
Experience audio brilliance.

Hear the action crisper and louder on the stereo speakers tuned by AKG. They offer pure sound that's 1.4x more powerful than previous Galaxy phones.

Immerse yourself in sound.
Immerse yourself in sound.

A new dimension of audio has arrived. Dolby Atmos surrounds you with three-dimensional sound, putting you at the center of a theatre-like experience.

Block bad guys at every layer.
Block bad guys at every layer.

Protect your sensitive data from prying eyes with the security of Samsung Knox. It's built into the phone from the chip upwards to make the Galaxy S9 and S9+ secure to the core.

Instantly unlock when and
where you need to.
Instantly unlock when and where you need to.

Access your phone easily with convenient technology that combines face recognition and iris scan. When face recognition needs help, iris scan kicks in to verify you—and vice versa. So your phone can identify you even in low light.

Make a splash with the remarkable water-resistant phone.
Make a splash with the remarkable water-resistant phone.

Don't be afraid to go out and get wet. The Galaxy S9 and S9+ have an IP68 rating, meaning you don't have to stop texting or taking photos just because it's raining.

Charging up won’t tie you down.
Charging up won’t tie you down.

Don't fumble with charging cables when you need to recharge. Place your phone on the wireless charger to power up with ease. And because it props up your phone at a comfortable angle, you can keep streaming and texting.

Display
Display diagonal *
15,8 cm (6.2")
Screen shape
Curved edge screen
Display technology marketing name
Super AMOLED
Panel type
OLED
Display glass type
Gorilla Glass
Display resolution *
2960 x 1440 pixels
Display number of colours
16 million colours
Native aspect ratio
18.5:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
529 ppi
Rounded display corners
Yes
Second display
No
Processor
Processor cores
4
Processor frequency *
2,7 GHz
64-bit computing
Yes
Processor lithography
10 nm
Coprocessor
Yes
Coprocessor frequency
1,7 GHz
Coprocessor cores
4
Storage
RAM capacity *
6 GB
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
512 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
12 MP
Second rear camera resolution (numeric)
12 MP
Rear camera resolution
4032 x 3024 pixels
Rear camera aperture number
1,5
Rear camera dual aperture number
1.5/2.4
Second rear camera aperture number
2,4
Optical zoom
2x
Digital zoom
10x
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Front camera aperture number
1,7
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
960 fps
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Dual camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
Video recording
Yes
Image stabilizer
Yes
Geotagging
Yes
Self-timer
Yes
Night mode
Yes
Smile detection
Yes
Network
SIM card capability *
Hybrid Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
TD-SCDMA, UMTS, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
5.0
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
2G bands (secondary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1800, 1900, 2100, 2300, 2500, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
3.5 mm
ANT+ enabled
Yes
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Blue
Colour name
Coral Blue
International Protection (IP) code
IP68
Protection features
Dust resistant, Splash proof
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Speakers
stereo
Playback modes
Zoom
Supported video modes
2160p
Audio formats supported
3GA, AAC, AMR, APE, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Image formats supported
BMP, GIF, JPG, PNG, WBMP, WEBP
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 8.0
App distribution platform
Google Play
Battery
Battery capacity *
3500 mAh
Talk time (3G) *
25 h
Browsing time (Wi-Fi)
15 h
Browsing time (3G)
13 h
Browsing time (4G)
15 h
Continuous audio playback time
54 h
Continuous audio playback time (display off)
94 h
Continuous video playback time
18 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Magnetic sensor
Yes
Weight & dimensions
Width
73,8 mm
Depth
8,5 mm
Height
158,1 mm
Weight *
189 g
Certificates
Head SAR (EU)
0,294 W/kg
Body SAR (EU)
1,35 W/kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB Type-C
Headset included
Yes
Interface adapters included
Micro USB-B male - USB Type-C female, USB Type-C male - USB Type-A female
SIM card ejector pin
Yes
USB connector leaflet
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-26 16:30:44
Uk has collected 659 expert reviews for Samsung Galaxy S9+ SM-G965F/DS 15.8 cm (6.2") Hybrid Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Blue and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
newsrule.com
Updated:
2019-11-26 16:30:35
Napakarilag screen at mahusay na camera ay highlights ng ito top-end na telepono, ngunit ang buhay ng baterya ay maaaring pinabuting.Ang artikulong ito na may pamagat na “Samsung Galaxy S9 + review: ang pinakamahusay na big-screen smartphone sa pamama...
Good 128GB + puwang ng microSD card, wireless charging, IP68, kamangha-manghang screen, mahusay na kamera, iris scanner + face recognition combo, mahusay fingerprint scanner, notification LED, headphone socket...
Bad buhay ng baterya ay maaaring mas mahusay, halos kapareho sa S8 + design, Bixby button hindi maaaring remapped, Ang likod ng S9 + ay makinis na salamin, na walang camera lump. Kunan ng larawan: Samuel Gibbs para sa Tagapangalaga...
Bottom line Noong nakaraang taon Galaxy S8 + ay bahagyang gaganapin likod sa pamamagitan ng ilang mga nakakainis na niggles, gaya ng awkward fingerprint sensor placement, ang lahat ng na kung saan ay nai-rectified sa Galaxy S9 +.Samsung ay maaaring tiyak ay inakusaha...
100%
mobilesyrup.com
Updated:
2019-11-26 16:30:36
It's been six months since Samsung first unveiled the Galaxy S9 and S9+ and both devices have carried forward the company's iterative path with each successive launch.It's fitting that this review comes around the same time Samsung released the Galaxy Not...
0%
newsrule.com
Updated:
2019-11-26 16:30:36
Gorgeous screen and excellent camera are highlights of this top-end phone, but battery life could be improved.This article titled “Samsung Galaxy S9+ review: the best big-screen smartphone by miles” was written by Samuel Gibbs, for theguardian.com on...
Good 128GB + microSD card slot, wireless charging, IP68, fantastic screen, excellent camera, iris scanner + face recognition combo, great fingerprint scanner, notification LED, headphone socket...
Bad battery life could be better, very similar to S8+ design, Bixby button can't be remapped, The back of the S9+ is smooth glass, with no camera lump. Photograph: Samuel Gibbs for the Guardian, Other reviews, Samsung Galaxy Note 8 review: a greatest hits pac...
100%
filipinotechaddict.net
Updated:
2019-11-26 16:30:36
Samsung is facing some tough competition with Huawei, now that the Chinese brand ascends to Number 2 top smartphone brand in the world. But despite that, Samsung has managed to come up with great phones such as the Galaxy S9/S9+ earlier this year.But...
0%
techent.tv
Updated:
2019-11-26 16:30:36
The Samsung Galaxy S9 and S9+ were both launched a few months ago. We've done the review for it's smaller sister, but we thought it prudent to take a look at the larger flagship from Samsung. The larger S9+ shares many similarities with its smaller siste...
Good Sleek Design, New Camera Technology, Good Low Light Camera Performance, Great multitasking performance, Feature packed software, Large Screen, Dual Camera Sensors...
Bad Acceptable Battery Life, Little difference from S9, Premium Pricing...
Bottom line All in all, the Galaxy S9+ is a slightly enhanced version of the S9. But are the enhancements worth the premium that Samsung is asking for the device? Possibly. The enhanced features come in handy if you're looking for a device to use as a primary or seco...
0%
hungrygeeks.ph
Updated:
2019-11-26 16:30:37
Three years ago, Samsung and iPhone were the noisiest smartphone manufacturers in leading the flagship and photography industry. But smartphone manufacturer Huawei entered the battle with their P series with their dual-camera approach with the Huawei P9 p...
0%
futurefive.co.nz
Updated:
2019-11-26 16:30:37
Review by Greig Strafford​There have always been two camps, and once there was three.You're either iOS, Android, or if you were a sucker for pain you could even have had Windows for your mobile OS.The two Kings have always been Samsung and Apple, having t...
0%
expertreviews.co.uk
Updated:
2019-11-26 16:30:37
Have a read of our rundown so that you can make the most informed choice when purchasing your next Samsung smartphone. Along with each phone summary, you’ll also find links to the full reviews, should you wish to learn about the phone in greater detail.RE...
0%
techpinas.com
Updated:
2019-11-26 16:30:37
On May 10, 2018, I posted an article comparing the low-light imaging capabilities of flagship-level cameraphones Huawei P20 Pro and Samsung Galaxy S9+. I received great feedback from my readers and followers about that camera shoot-out so I thought of d...
Bottom line With indoor lighting, photos taken using the Samsung Galaxy S9+ (which costs at least PHP 52,990) tend to look brighter, warmer, and more punchy than those taken using the Asus ZenFone 5 (which sells for PHP 19,995). However, when used in settings where t...
0%
techpinas.com
Updated:
2019-11-26 16:30:37
I was having coffee at Tim Hortons in Bonifacio Global City late last night - Wednesday, May 8, 2018 - when I remembered that I have both my Huawei P20 Pro and Samsung Galaxy S9+ review units in my bag. I took them out and it dawned on me that the settin...
0%
wovow.org
Updated:
2019-11-26 16:30:37
In April 2018 the fans of Xiaomi company and other people finally saw the first gaming smartphone called Xiaomi Black Shark. The presentation took place on April 13, 2018. Since April 20, one of the most advanced new phone from Xiaomi goes on sale. So, it...
0%
3g.co.uk
Updated:
2019-11-26 16:30:38
The Samsung Galaxy S9 Plus is a beast of a phone, with that plus in the name not just referring to a larger screen but also more RAM, a bigger battery and even a second camera lens, as well as a higher price.So the Galaxy S9 Plus really is ‘plus' in alm...
Good Great dual-lens camera, Extremely powerful, Big battery...
Bad Very expensive, Visually similar to S8, Bixby isn't great...
Bottom line “The Samsung Galaxy S9 Plus is everything the standard S9 should have been, with loads of power, an exciting camera, decent battery life and a top screen.”Best Samsung Galaxy S9 Plus dealsSamsung Galaxy S9 Plus 12 months' Netflix on us.12GB data Unlimited...
100%
itpro.co.uk
Updated:
2019-11-26 16:30:38
Sign up for our daily newsletterImage 1 of 24We had incredibly high hopes for the Samsung Galaxy S9+; coming after one of the best phones ever made, it had some big shoes to fill but showed a lot of promise. Now that it's finally here, we can take it...
Good Amazing screen, Super powerful, Fantastic camera for pros...
Bad Average battery life, Poor quality photos on auto, Bixby is still annoying...
Bottom line The Samsung Galaxy S9+ should be the best phone of its generation, but a number of small grievances unite to diminish its appeal. It's technically capable, to be sure, but it's far from perfect...
80%
techradar.com
Updated:
2019-11-26 16:30:38
Äskettäin julkaistu Samsung Galaxy S9 Plus on tämän hetken kehittynein suurinäyttöinen puhelin. Siinä on lähes Note 8:an kokoinen näyttö ja upeat kamerat, mutta ulkoisesti puhelin on lähes identtinen viime vuoden S8 Plussan kanssa.Uutuus tuntuu eittämättä...
Good Vaikuttavat hämäräkuvausominaisuudet, Järkevämmin sijoitettu sormenjälkitunnistin, Äänekkäät stereokaiuttimet...
Bad Melko pieni päivitys S8 Plussaan, AR Emoji -ominaisuus tuntuu keskeneräiseltä, Kallis hinta 0,4-tuumaa suuremmasta näytöstä...
Bottom line Samsung Galaxy S9 Plus on markkinoiden paras Android-puhelin kiitos sen suuren 6,2-tuumaisen kaarevan näyttönsä ja upeilla hämäräominaisuuksilla varustetun kaksikennoisen kameransa. Puhelin näyttää eittämättä aivan viime vuoden S8 Plussalta, mutta se on v...
90%
mobilephones.com
Updated:
2019-11-26 16:30:38
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Samsung Galaxy S9+ review finds a new type of camera (more on that later) and great new camera features including AR Emoji, which transforms you and your likeness into an animated em...
100%
itproportal.com
Updated:
2019-11-26 16:30:39
The company's newest Galaxy S9 and S9 Plus devices packed in more hardware power than ever before, alongside a few nifty tricks that the company hopes will help steal users away from Apple. As expected, the Galaxy S9 Plus is Samsung's flagship device, co...
Good High quality display, Excellent camera, Polished design...
Bad Battery drain issues, Fingerprint scanner too small, Not much different from the Galaxy S8...
Bottom line The Galaxy S9 Plus is undoubtedly a seriously impressive device, featuring the biggest and best screen, and most powerful hardware, seen in the company's line-up to date.Samsung has heavily invested in tweaking what was an excellent formula, however in tr...
90%
knowyourmobile.com
Updated:
2019-11-26 16:30:39
That's why we're a bit late to the party.But we like to be thorough. And this review is definitely detailed (and rather long).The Galaxy S9+ packs a brand new processor, a new and tweaked dual-sensor camera, and tons of other new features.Is it any good...
Good Excellent display, Top-tier processor performance, Superb best-in-class camera, Attractive design, Waterproofing...
Bad Battery life has taken a hit, Expensive, UI foibles...
Bottom line A very capable flagship with lots to love, but the back-step in battery performance is disappointing. The camera is easily the best on the market by a country mile, as is the display, while CPU performance is also great - however, you do pay quite a lot f...
90%
ausdroid.net
Updated:
2019-11-26 16:30:39
Samsung's Galaxy S8 was easily the best smartphone released in 2017, though it had a few minor flaws. Come 2018, Samsung has fixed those, added more power, RAM and a camera that's a good order of magnitude (or maybe more) better. I have little hesitation...
0%
v3.co.uk
Updated:
2019-11-26 16:30:40
When Samsung unveiled its Samsung's Galaxy S9 and S9+ less than a month ago, there was a palpable air of disappointment. While it offers one or two new or improved features, on paper, it appears to be very similar to the Galaxy S8 and S8+ of last year.Cle...
Good Gorgeous design and screen, excellent camera, blazing-fast performance...
Bad Average battery life, 'Intelligent Scan' is glitchy, duplicate apps - and Bixby still needs work, Rating:...
Bottom line The Galaxy S9+, like its predecessor, is an excellent smartphone with a fabulous screen and great performance. It's also more power-efficient and can be charged all the way up to 100 per cent in around 80 minutes...
80%
pcworld.co.nz
Updated:
2019-11-26 16:30:40
Samsung's Galaxy S9+ is a worthy smartphone to sit at the top of the company's range and comes with a welcome performance boost and new features for enterprise users.Picking up the phone, it becomes clear that Samsung hasn't messed too much with the succe...
0%
goodgearguide.com.au
Updated:
2019-11-26 16:30:40
Though it'd be easy to talk down Samsung's bold claim that the new Galaxy S9 and S9+ “reimagine” the camera, it's hard to argue that putting that particular aspect of their latest flagship smartphone front-and-center isn't a savvy move by the South Korean...
Good Great camera for both stills and video, Infinity Display still great...
Bad Battery life, Bixby still kinda mediocre, Your mileage may vary on AR emojis...
Bottom line With the S9 and S9+, Samsung swing their engineering talent, brand power and their overall focus back towards the camera side of the equation and, while the results of this pivot aren't by any means poor, the whole thing does come off as a little predicta...
85%
pcworld.co.nz
Updated:
2019-11-26 16:30:40
Though it'd be easy to talk down Samsung's bold claim that the new Galaxy S9 and S9+ “reimagine” the camera, it's hard to argue that putting that particular aspect of their latest flagship smartphone front-and-center isn't a savvy move by the South Korean...
Good Great camera for both stills and video, Infinity Display still great...
Bad Battery life, Bixby still kinda mediocre, Your mileage may vary on AR emojis...
Bottom line With the S9 and S9+, Samsung swing their engineering talent, brand power and their overall focus back towards the camera side of the equation and, while the results of this pivot aren't by any means poor, the whole thing does come off as a little predicta...
85%
Theinquirer.net
Updated:
2019-11-26 16:30:40
THERE'S A LOT OF HYPE surrounding Samsung's Galaxy S9 and S9+ despite the fact that, on paper at least, the flagship duo offer only a handful of updates compared to last year's S8 and S8+. This hype is hardly surprising though, as although this year's up...
Good Gorgeous design and screen, excellent camera, blazing-fast performance...
Bad Average battery life, 'Intelligent Scan' is glitchy, duplicate apps, Bixby still needs work, Rating:...
Bottom line The Galaxy S9+ is undoubtedly an excellent phone and improves on the S8+ with its blazing-fast internals and variable aperture camera. However, as it's £100 more expensive than its predecessor, potential buyers might find themselves opting for last year's...
80%
itbusiness.ca
Updated:
2019-11-26 16:30:40
It's hard to knock Samsung for playing it safe with the Galaxy S9+. By all accounts, the South Korean company nailed it with last year's S8, and by building on what made that iteration so great, you can bet that the S9+ is going to be one of the best smar...
0%
pickr.com.au
Updated:
2019-11-26 16:30:40
Another year, another new Samsung flagship, and this year it's all about the Galaxy S9. What can Samsung do to top last year's much heralded formula, and will it be as good, if not better?When looking for a new smartphone, it's very difficult to conside...
Good Still a great design, Fantastic performance, Some of the fastest 4G around, Excellent screen, Really solid camera, Fingerprint sensor is in a better location, Biometric security is good, Water resistant, Supports wireless charging, Includes a decent pair...
Bad Low-light isn't great for video, AR Emoji is a very unimpressive gimmick, Battery life could be better, Bixby can get it very, very wrong, Expensive...
Bottom line There's no doubting that Samsung's Galaxy S9+ is a top phone, and given what it had to work with, it's no surprise. The Galaxy S8 and S8+ were excellent handsets, clones of each other set to bigger sizes, and using those as a template practically guarante...
90%
knowyourmobile.com
Updated:
2019-11-26 16:30:40
It might be fair to consider this article something of a spoiler or preview of what's coming in the full review.The Galaxy S9+ houses quite a sizeable battery cell; a 3,500mAh unit with fast wired charging via Quick Charge 2.0 on USB Type-C and fast wirel...
0%
channelnews.com.au
Updated:
2019-11-26 16:30:40
The moment you lay eyes on Samsung's S9+, one thing is blatantly clear - It looks a hell of a lot like the former S8. When it comes to the exterior of Samsung's latest flagship smartphone, the South Korean giant has taken the approach of “don't fix what'...
Bottom line As competition within the premium smartphone market continues to intensify, the Galaxy S9 Plus' familiar appearance could be perceived as somewhat uninspiring.Instead, Samsung has proved technological evolution is only as good as internal components and t...
90%
expertreviews.co.uk
Updated:
2019-11-26 16:30:40
It’s not just about strength in numbers. The camera now has a variable aperture, which widens or narrows depending on the lighting conditions. And, as you’d expect, the S9 Plus has received a slight bump in processing power. These highlights aside, the S9...
Good Dual rear cameras for low-light photography, Unrivalled performance...
Bad Battery life isn't as good as last year's, Very expensive...
Bottom line Dual cameras come to Samsung’s Galaxy S9 Plus, and they’re reason enough to divert your gaze away from the regular Galaxy S9...
80%
whathifi.com
Updated:
2019-11-26 16:30:40
Often imitated but never bettered, the Galaxy S8 family set a trend that, 12 months later, the rest of the Android world is still trying to master.The Galaxy S9+ doesn't radically change that formula, but tweaks just enough of it to move the goalposts fur...
Good The best screen on a smartphone, Versatile dual-lens camera, Fantastic performance, Eye-catching design...
Bad Little has changed from last year...
Bottom line Samsung already had some of the best-looking, most desirable smartphones around, so the Galaxy S9+ didn't need to do much to continue the trend.The biggest improvements are the camera, the processing performance and some software refinements. But, while v...
100%
yugatech.com
Updated:
2019-11-26 16:30:41
Samsung latest flagship duo, the Galaxy S9 and Galaxy S9+, are set to be released in the Philippines this March 16. If you have not read our written reviews yet, check them here and here. Is the Galaxy S9+ a worthwhile upgrade to the Galaxy S8+? Watc...
0%
trustedreviews.com
Updated:
2019-11-26 16:30:41
Improving on an already near-perfect phone was always going to be difficult for Samsung, but the Galaxy S9 Plus has fixed the select few problems we had with last year's Trusted Reviews Phone of the Year. Related: Samsung Galaxy S9 There haven't been ma...
Good Feels great for a big phone, The OLED display is great and highly customisable, Numerous camera features on offer...
Bad Iterative upgrade, AR Emoji are just bad, Some lag with Samsung's software...
Bottom line Samsung Galaxy S9 Plus – Battery life Aside from the overall size, price and camera, the biggest difference between the two Galaxy S9 flagships are the size of their batteries. The 3500mAh cell inside the Galaxy S9 Plus is a nice upgrade over the 3000mAh...
80%
unbox.ph
Updated:
2019-11-26 16:30:41
This year's current crop of flagships have been polarizing, to say the least. While we all openly mocked Apple's decision to use a prominent notch on top of on otherwise handsome looking full-screen panel, little did we know that the next generation of fl...
Bottom line Samsung has once again made the best Android smartphone currently availableThis year's current crop of flagships have been polarizing, to say the least. While we all openly mocked Apple's decision to use a prominent notch on top of on otherwise handsome l...
0%
techradar.com
Updated:
2019-11-26 16:30:41
It's the “tick” year for smartphone makers, meaning changes will be subtle and possibly inconsequential. But amongst the many “small” features Samsung has made to its flagship, one stands out. The Galaxy S9 Plus is of course about the variable aperture ca...
Good Good camera, Dependable, fast performance, Excellent display...
Bad Camera often takes washed out photos, Pixel 2 takes noticeably better photos, Nothing except the camera is new...
Bottom line The Galaxy S9 Plus is a great phone, but personally, I'm not very impressed. The changing aperture is very cool to look at, but it doesn't make a big difference. The camera can't beat our current favourite, the Pixel 2 and other aspects of the phone are t...
75%
techradar.com
Updated:
2019-11-26 16:30:41
Even to a trained eye, it would be difficult to tell the new Galaxy S9 Plus apart from last years model. Samsung's latest flagship looks almost identical to its predecessor, especially from the front.Having said that, there really wasn't any need to chang...
Good Impressive low-light camera, Better-placed fingerprint sensor, Loud stereo speakers...
Bad Not all that different to S8 Plus, AR Emoji mode is overrated, Pricey for a phone that feels too similar to last year...
Bottom line With the Galaxy S9, Samsung takes one of the best phones currently available (the S8 Plus)  and improves upon it. Unlike last year where the Plus model simply offered a larger screen and a bigger battery, this year's larger model also gets you extra RAM a...
90%
crn.com.au
Updated:
2019-11-26 16:30:41
When we reviewed Samsung's large-screened new Galaxy smartphone last year, the Galaxy S8+, we described it as "futuristic" for its huge display and edge-to-edge design.But the future arrived quickly afterward as most major smartphone makers, Apple includ...
0%
channelnews.com.au
Updated:
2019-11-26 16:30:41
When Apple took the top end smartphone over the $1K barrier they became a serious investment consideration now we are seeing a pitched battle between the Apple X and the Google Pixel 2 and the all new Samsung Galaxy S9 or S9+. Between these two choices t...
Bottom line The Galaxy S9 is the new benchmark for smartphones not just because of its looks and functionality, it's because the engines that deliver the software that differentiates this device from it's competitors are made by Samsung. It's also because Samsung...
90%
T3.com
Updated:
2019-11-26 16:30:41
OS: Android 8.0 (Oreo)Processor: Octa-core processor (2.8 GHz Quad + 1.7 GHz Quad)Display: 6.2-inch Quad HD + Curved Super AMOLED, 18.5:9 (529ppi)RAM: 6GBRear camera: Super Speed Dual Pixel 12MP AF sensor with OIS (F1.5/F2.4)Front camera: 8MP AF (F1.7)Sto...
Good Standout dual-lens camera system, Luxe 6.2-inch Super AMOLED display, Better-placed fingerprint sensor...
Bad Similar to Galaxy S8 Plus, More expensive than S9...
Bottom line We thought the 5.8-inch Super AMOLED screen on the regular sized Samsung Galaxy S9 was superb, but here, with a huge 6.2-inches of real estate, it just looks stunning. The brightness, contrast, and definition of the panel just blew us away, and the vibran...
100%
yugatech.com
Updated:
2019-11-26 16:30:41
There might not be a lot of design changes done on the Galaxy S9+ but the improvements under the hood are more than enough to consider this as timely update to its predecessor.If you have not read our Galaxy S9 review, you can check it out here...
Good Impressive performance, Very nice display, Great dual camera setup, Loud, stereo speakers, Fast wireless charging, Water resistance...
Bad Super expensive...
Bottom line While the Galaxy S9+ may not look that much different than the Galaxy S8+, much of the improvements were made under the hood. Don't fix something that ain't broken, right? It's got a slightly more compact in an almost identical design, a more practical pl...
0%
theguardian.com
Updated:
2019-11-26 16:30:41
Having ushered in a new super-slim bezel design at the beginning of 2017 with the S8, has Samsung's new dual-aperture, dual camera enough to entice people to upgrade?It's fair to say the Galaxy S9+ looks practically identical to its predecessor. It's got...
Good 128GB microSD card slot, wireless charging, IP68, fantastic screen, excellent camera, iris scanner face recognition combo, great fingerprint scanner, notification LED, headphone socket...
Bad battery life could be better, very similar to S8design, Bixby button can't be remapped...
Bottom line Last year's Galaxy S8+ was slightly held back by a few annoying niggles, such as the awkward fingerprint sensor placement, all of which have been rectified in the Galaxy S9+.Samsung could certainly be accused of simply recycling last year's design, but it...
100%
techradar.com
Updated:
2019-11-26 16:30:41
The Samsung Galaxy S9 Plus is the most advanced big phone you can buy today thanks to its oversized screen and superb cameras, even if it all looks identical to last year's S8 Plus.Without dramatic changes to the design, it's only an iterative update to t...
Good Impressive low-light camera, Better-placed fingerprint sensor, Loud stereo speakers...
Bad Not all that different to S8 Plus, AR Emoji mode is overrated, Pricey for 0.4 in of extra screen...
Bottom line The Galaxy S9 is the best of what Samsung has to offer at a really big size. Its 6.2-inch curved screen is spacious and elegant-looking, even if it appears as if nothing has changed about it.The S9 Plus features that have been tweaked are important. The f...
90%
lowyat.net
Updated:
2019-11-26 16:30:41
Samsung changed the smartphone industry last year with the introduction of the Galaxy S8. The world's first Infinity Display smartphone wowed consumers, making it one of the most popular Samsung flagships in recent times. That set a pretty high bar for th...
Bottom line The Samsung Galaxy S9+ is in a pretty interesting position. Many would consider it to be a very small upgrade from the Galaxy S8, and so brushes it off as Samsung playing it safe. The thing here is, the Galaxy S8 and S8+ were two of the best smartphones r...
0%
Digitaltrends.com
Updated:
2019-11-26 16:30:42
Polished. Refined. These are the words that come to mind when holding the Galaxy S9 Plus, the larger version of Samsung's latest Galaxy S9 flagship smartphone. Samsung introduced a fresh design language with the Galaxy S8 in 2017 — a design it's been hea...
Good Gorgeous design, Brilliant, colorful display, Feature-packed camera, Excellent low-light photo quality, Good sound from stereo speakers...
Bad Battery life could be better, Live Focus produces fuzzy photos...
Bottom line Yes. The Samsung S9 Plus is a statement of best-in-class hardware...
90%
mobilesyrup.com
Updated:
2019-11-26 16:30:42
Just minutes after getting my hands on Samsung's latest flagship S Series smartphone, one fact was abundantly clear — if you weren't fond of the Galaxy S8 and S8+, then you're going to have similar feelings about the S9 and S9+.Over the last few days, I'v...
Good Super Slow-mo mode is great (when it works), One of the best Android cameras out there, Build quality is superb...
Bad Looks the same as the S8/S8+, Glossy body isn't for everyone, AR Emoji are lacklustre...
Bottom line "While it's difficult to find a significant fault with the S9, it clearly isn't as exciting as other Android devices on the market, or even the S7 or S8 were when they were first released."...
0%
avforums.com
Updated:
2019-11-26 16:30:42
As spring rolls around, so Samsung reveals its latest flagship phone, usually in two sizes. This time, in fact, the new Galaxy S9 and Galaxy S9+ phones take over from last year's models in a little under a year as the S8 and S8+ were rather late to the pa...
Good Beautiful design, Superb screen, Great cameras, Feature packed, Impressive performance...
Bad Some features could be slicker, It's pricey...
Bottom line Samsung invests massive amounts of money in research and development, coming up with the latest features and innovations. So it's no surprise that the new phones have a strikingly different camera setup and the fun AR Emoji. But along with the impressivel...
90%
itbusiness.ca
Updated:
2019-11-26 16:30:42
For the next iteration of its Galaxy flagship smartphone, Samsung didn't choose to reinvent the wheel. Instead, its focusing on improving the aspects of the S8 that made it so great.This time on All Hands on Tech we took a first look of the Samsung Galaxy...
0%
technobaboy.com
Updated:
2019-11-26 16:30:42
The Samsung Galaxy S9 and the Galaxy S9+ come with impressive optics. Here are some camera samples from both devices to convince you of their photography prowess.If past performance is any indicator, then you should know what to expect when it comes to th...
0%
hardwarezone.com.my
Updated:
2019-11-26 16:30:42
Samsung's tagline for the Galaxy S9 is "The Camera. Reimagined." You can pretty much guess from it that most of the major innovations are camera focused. And after the media preview session, I'd have to agree that all the fun stuff is centered around the...
0%
unbox.ph
Updated:
2019-11-26 16:30:43
We're in Mobile World Congress in Barcelona, Spain, taking our first look at Samsung's new flagships: the Galaxy S9 and S9 Plus. It seems that the more tech Samsung stuffs into their flagships the more expensive they get, and if you balked at the 50K pri...
0%
hardwarezone.com.my
Updated:
2019-11-26 16:30:43
Two days before Mobile World Congress 2018 officially kicked off, I was already in Spain, being secreted to a closed-door preview of the Samsung Galaxy S9 at some back alley gallery in Barcelona, camera in one hand, non-disclosure agreement (NDA) in anoth...
0%
dronthego.net
Updated:
2019-11-26 16:30:43
Hours before the Samsung Unpacked event opened in Barcelona, Spain, we were able to get a chance to have some hands-on time with the new Galaxy S9 and Galaxy S9+. Not all of us were able to borrow both units at the same time but I was able to spend more t...
0%
pinoytechblog.com
Updated:
2019-11-26 16:30:43
Samsung's latest flagship for 2018, the Galaxy S9 and Galaxy S9+, is here and we're going to give you a brief hands-on experience based on our short time with it. Just a bit of fair disclosure, the S9+ model we used is not based on the final hardware and...
0%
alphr.com
Updated:
2019-11-26 16:30:44
The Samsung Galaxy S9 Plus is the second of two Galaxy S9 phones launched by Samsung at 2018's MWC technology show and on first impressions it's the better phone of the two. Unlike last year, there's a little more to differentiate this year's Plus-sized S...
Bottom line There's no doubt that when the Samsung Galaxy S9+ goes on sale on the 16th of March (pre-orders from February 25th) that it will sell in droves. The question is, is it different enough from the S8+ to warrant an upgrade?The dual-camera setup makes it an e...
80%
expertreviews.co.uk
Updated:
2019-11-26 16:30:44
It’s not just about strength in numbers. The camera now has a variable aperture, which widens or narrows depending on the lighting conditions. And, as you’d expect, the S9 Plus has received a slight bump in processing power. These highlights aside, the S9...
Bottom line Dual cameras come to Samsung’s Galaxy S9 Plus, and that's enough to divert your gaze away from the regular Galaxy S9...
0%
mobilesyrup.com
Updated:
2019-11-26 16:30:44
“The camera reimagined.” That's how Samsung is describing what it has done with the camera in the new Galaxy S9 and S9+ by adding new features and tweaking the interface.The company's marketing for the device appears to focus on letting users “express the...
0%
mobilesyrup.com
Updated:
2019-11-26 16:30:44
Smartphones, particularly those of the high-end variety, are in an interesting place right now.Now that it's been 10 plus years since the game-changing technology's first introduction, the industry seems to have hit an era of maturity and a resulting inno...
Good One of the nicest looking smartphones out there, Variable aperture is great, AR Emoji could be great...
Bad A lot like the S8 and S8+, Iterative in every sense of the word, Reflective mirror design is back (this will only be a con for some)...
0%
pocket-lint.com
Updated:
2019-11-26 16:30:44
The Samsung Galaxy S9+ is the most anticipated device of 2018, a new flagship phone, that had people talking about it long before it launched. Announced alongside the more conventionally proportioned Samsung Galaxy S9, these are the devices that have all...
Good New speakers are amazing, Great camera performance in low light, Great design and display, Out-of-the-box functionality surpasses rivals, 3.5mm headphone socket...
Bad You might never find all the features, Display can crush shadows in movies, Camera could be better with HDR, Price...
Bottom line To look at the Samsung Galaxy S9+ is a familiar phone. On the exterior not much has changed, but inside, there's more power, more advanced features and functions and the promise of a camera designed to out-perform all others.Unlike the S8 models, there's...
0%
techadvisor.co.uk
Updated:
2019-11-26 16:30:44
Although key rivals like LG and Huawei haven't announced new phones at MWC 2018, Samsung hasn't let us down by introducing the Galaxy S9. As usual there are two models and it's the plus size that's got more to offer. Here's our Samsung Galaxy S9+ hands-on...
Bottom line The Galaxy S9+ is certainly more attractive overall compared to the regular model and will no doubt be one of the best phones this year. That said, there's not a huge amount different compared to last year. This phone offers gorgeous design, dual cameras...
90%
expertreviews.co.uk
Updated:
2019-11-26 16:30:44
Alternatively, EE is also stocking the Galaxy S9 – albeit at a higher price of £53 per month with an upfront cost of £150. This package includes 4GB of data, along with unlimited texts and minutes.Three, on the other hand, is offering the long-awaited han...
0%
stuff.tv
Updated:
2019-11-26 16:30:44
Remember when Samsung used to poke fun at Apple for its phones being the same every year?Well, now it's made two new Galaxy S9s that look almost identical to their predecessors - only the big one also gets a dual camera. Pot, meet kettle. You have a lot i...
Good Stellar screen, Top-notch camera, Incredibly powerful...
Bad Almost unchanged design, Uncomfortable to hold for some...
Bottom line Given the choice between the two new Galaxys, I'd go for the S9+ every time. Not only does that dual camera make it feel like a fresher device, its added power and bigger screen just feel like the kind of luxuries you now expect when spending big money o...
100%