location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP No. 70A toner cartridge 5 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
No. 70A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7570A-BN
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:52:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP No. 70A toner cartridge 5 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 15000 pages
  • - Laser printing
  • - 5 pc(s)
Long product name HP No. 70A toner cartridge 5 pc(s) Original Black :
The long product name of HP No. 70A toner cartridge 5 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet Q7570A Black Print Cartridge
More>>>
HP No. 70A toner cartridge 5 pc(s) Original Black:
The official description of HP No. 70A toner cartridge 5 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When productivity counts, keep your printers working hard. Designed to minimize interruptions, you get reliable, tried-and-true HP LaserJet printing technology with every HP cartridge. And you get time-saving convenience. HP Smart technology sends alerts when supplies are low. Simply choose your preferred reseller and place your order through HP SureSupply. With fewer supplies, supplies management is easy. When time is money, the true value is the easy, problem-free printing of original HP.

- Consistent quality, no problems. The HP print cartridge just works—so well that the technology has earned HP #1 rated reliability (PC Magazine 8/05). Fewer interruptions save time and lower your overall costs of printing.
- The HP LaserJet print cartridge includes the toner and imaging drum in one supply. To minimize interruptions, HP Smart technology sends alerts when supplies are low. Simply choose your preferred reseller and place your order through HP SureSupply.[1]
- Do you work your printers hard? When 70% of the printing process relies on the cartridge, choose the one designed to work with the printer to optimize print quality and reliability with every print—the original HP LaserJet cartridge and HP toner.

Short summary description HP No. 70A toner cartridge 5 pc(s) Original Black:
This short summary of the HP No. 70A toner cartridge 5 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP No. 70A, 15000 pages, Black, 5 pc(s)

Long summary description HP No. 70A toner cartridge 5 pc(s) Original Black:
This is an auto-generated long summary of HP No. 70A toner cartridge 5 pc(s) Original Black based on the first three specs of the first five spec groups.

HP No. 70A. Black toner page yield: 15000 pages, Printing colours: Black, Quantity per pack: 5 pc(s)

Features
Compatibility *
HP M5025, M3035
Quantity per pack *
5 pc(s)
Black toner page yield *
15000 pages
Type *
Original
Printing colours *
Black
Approximate page yield (A4, black & white, ISO/IEC 19752)
15000 pages
Operating temperature (T-T)
59 - 89 °F
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Dimensions (WxDxH)
497 x 195 x 330 mm
Other features
Colour
No
Non-operating relative humidity (non-condensing)
10 - 80%
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 70A (Q7570A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 70A (Q7570A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15170DK Black Laser Toner - HP 70A (Q7570A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 16A (Q7516A) / 70A (Q7570A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 16A (Q7516A) / 70A (Q7570A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15077DK Black Laser Toner - HP 16A (Q7516A) / 70A (Q7570A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)