location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich HORSE CLUB 13858 children's toy figure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HORSE CLUB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Holsteiner mare - 13858
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13858 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4055744021336
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 12:23:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points schleich HORSE CLUB 13858 children's toy figure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy figure Recommended age (min): 5 yr(s) Grey, White
  • - Animals Horse
  • - No warning applicable
Long product name schleich HORSE CLUB 13858 children's toy figure :
The long product name of schleich HORSE CLUB 13858 children's toy figure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Holsteiner mare - 13858
More>>>
schleich HORSE CLUB 13858 children's toy figure:
The official description of schleich HORSE CLUB 13858 children's toy figure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Holsteiners have powerful hindquarters that allow them to jump very high.

Holsteiners have powerful hindquarters that allow them to jump very high. They often win medals at the Olympic Games and other major equestrian events. While the average leisure horse is around 155 cm tall, Holsteiners are significantly bigger: usually 165–175 cm.

Short summary description schleich HORSE CLUB 13858 children's toy figure:
This short summary of the schleich HORSE CLUB 13858 children's toy figure data-sheet is auto-generated and uses the product title and the first six key specs.

schleich HORSE CLUB 13858, 5 yr(s), Grey, White, 1 pc(s)

Long summary description schleich HORSE CLUB 13858 children's toy figure:
This is an auto-generated long summary of schleich HORSE CLUB 13858 children's toy figure based on the first three specs of the first five spec groups.

schleich HORSE CLUB 13858. Recommended age (min): 5 yr(s), Product colour: Grey, White. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Grey, White
Suggested gender
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Genre
Animals
Animal type(s)
Horse
Sound effects
No
Country of origin
Tunisia
Safety warning
EU TSD warning
No warning applicable
Battery
Batteries required
No
Weight & dimensions
Width
130 mm
Depth
32 mm
Height
104 mm
Weight
116,4 g
Packaging data
Package width
130 mm
Package depth
32 mm
Package height
104 mm
Package weight
116,4 g
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
1 pc(s)
Logistics data
Minimum order quantity
5 pc(s)
Master (outer) case width
110 mm
Master (outer) case length
150 mm
Master (outer) case height
140 mm
Master (outer) case weight
643 g
Master (outer) case net weight
643 g
Master (outer) case volume
2310000 cm³
Logistics data
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Master (outer) case minimum order quantity
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
14055744021333
Quantity per master (outer) case
5 pc(s)
Pallet type
800 x 1200 mm
Pallet width
120 cm
Pallet length
80 cm
Pallet height
180 cm
Pallet weight
325,9 kg
Pallet volume
1728000000 dm³
Number of layers per pallet
8 pc(s)
Quantity per pallet
200 pc(s)
Quantity per pallet layer
200 pc(s)
Pallet GTIN (EAN/UPC)
64055744021338
Supplier features
Manufacturer
Schleich
Target audience
4
Assembly required
No
Number of packages
1
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
French, English
Manual languages (ISO 639 format)
French, English
Invoice unit
No
Dispatch unit
No
Country of importation (ISO 3166-1)
Germany
Customs product code (TARIC)
95030049
Country Distributor
Lithuania 1 distributor(s)