McKinley Rooster II

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3813
Info modified on:
14 Mar 2024, 18:46:03
Long product name McKinley Rooster II:

Rooster II, XS

Short summary description McKinley Rooster II:

McKinley Rooster II, Male, Adult, 4 pockets, Zipper, Polyester, Grey, Red

Long summary description McKinley Rooster II:

McKinley Rooster II. Gender: Male, Consumer life stage: Adult, Fit type: Active fit, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 4 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Grey, Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.