location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U442-DOCK4-S USB-C Docking Station, HDMI, VGA, DP, USB-A/C, GbE, 100W PD Charging, Power Supply Included – 4K @ 30 Hz, Thunderbolt 3, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U442-DOCK4-S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213518 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects 2 displays at the same time for easy multitasking and increasing productivity
  • - Supports Ultra HD 4K resolutions up to 3840 x 2160 @ 30 Hz for crystal-clear video
  • - Joins a wired 10/100/1000 Gigabit Ethernet network when no Wi-Fi is available
  • - Supports 20V 5A (100W) power output for fast-charging large-capacity mobile devices
  • - USB-C and USB-A data ports allow connection of flash drives and other peripherals
Warranty: 3-year limited
Long product name Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver :
The long product name of Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Docking Station, HDMI, VGA, DP, USB-A/C, GbE, 100W PD Charging, Power Supply Included – 4K @ 30 Hz, Thunderbolt 3, Silver
More>>>
Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
The official description of Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Workstation
This USB-C dock with PD Charging expands the potential of your Windows laptop, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting digital audio and video to a large display, adding a thumb drive or other USB peripheral, powering and charging a PD Charging-compliant mobile device, connecting to a Gigabit Ethernet network and a lot more—all at the same time.

Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the detachable USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K Video and Digital Audio
The HDMI and DisplayPort (DP) outputs support Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The VGA port supports HD resolutions up to 1920 x 1200, including 1080p, at 60 Hz. A Mini DisplayPort or DVI display may also be connected using a DP to mDP or HDMI to DVI adapter (sold separately).

DisplayPort Multi-Stream Transport (MST) Allows Connection of Multiple Displays
By connecting the detachable USB-C cable to a source that supports DisplayPort MST Mode, you may connect two displays simultaneously. This allows you to display the same image on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a video wall. Connect dual monitors in Extended (4K @ 30 Hz DP with 1080p HDMI or 720p VGA) and Mirror (1080p DP with 1080p HDMI or 1080p VGA) modes. HDMI and VGA video ports will not work simultaneously.

USB Ports Connect Keyboards, Thumb Drives and Other Peripherals
One USB-C and four USB-A hub ports accept USB peripherals, such as flash drives, mice, keyboards and printers. They support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps (10 times faster than USB 2.0) and are backward compatible with USB 2.0 and USB 1.1 devices. Two ports also support BC 1.2 charging with 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device. Note: Host must support USB OTG (On-the-Go).

PD Charging Port Charges the Connected Notebook, Tablet or Other Device
The USB-C port supports Power Delivery (PD) 2.0 charging of connected PD Charging-compliant devices, such as laptops, Kindles, iPads and Android smartphones. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 5A (100W). This port, as mentioned above, can also be used for transferring data up to 5 Gbps. Note: USB-C PD port does not support Quick Charge (QC).

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Connects Speakers, Microphone and Other Audio Equipment
The USB-C hub’s 3.5 mm mini stereo jacks are convenient for connecting speakers, headphones or a microphone to your workstation. You can listen to music or record the latest episode of your podcast.

Detachable USB-C Cable Connects in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB-C dock is specifically designed for use with Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no extra software to be downloaded or installed. It’s slightly larger than an average smartphone, but compact enough to fit easily into your desk space without taking up much valuable room.

Short summary description Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
This short summary of the Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U442-DOCK4-S, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Type-C, Silver, 1 Gbit/s, 3840 x 2160 pixels

Long summary description Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
This is an auto-generated long summary of Tripp Lite U442-DOCK4-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver based on the first three specs of the first five spec groups.

Tripp Lite U442-DOCK4-S. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB connector type: USB Type-C. Product colour: Silver, Data transfer rate: 1 Gbit/s, Maximum analog resolution: 3840 x 2160 pixels. AC input voltage: 20, 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 5 A. Width: 198,1 mm, Depth: 83,8 mm, Height: 22,1 mm. Quantity per pack: 1 pc(s), Package width: 240 mm, Package depth: 199,9 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Headphone outputs *
1
Line-in
Yes
USB connector type
USB Type-C
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Auto MDI/MDI-X
Yes
Performance
Data transfer rate
1 Gbit/s
Maximum analog resolution
3840 x 2160 pixels
Product colour *
Silver
Plug and Play
Yes
Housing material
Aluminium, Polyvinyl chloride (PVC)
Country of origin
Vietnam
Certification
CE, FCC, REACH
Power
AC input voltage
20, 100 - 240 V
AC input frequency
50 - 60 Hz
Input current
5 A
Output voltage
5, 20 V
Output current
0.9, 1.8
Power
Power consumption (max)
100 W
Power consumption (typical)
10 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
198,1 mm
Depth
83,8 mm
Height
22,1 mm
Weight
426,4 g
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Package depth
199,9 mm
Package height
57,9 mm
Package weight
1,36 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332213515
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
415 mm
Master (outer) case length
305,1 mm
Master (outer) case height
255 mm
Master (outer) case weight
5,2 kg
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442AB-DOCK9 Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK21BINT U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442-DOCK8-BINT U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK20BINT U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Grey Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Grey
(show image)
MTB3-DOCK-03INT MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey
(show image)
U442-DOCK4-INT U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
U442-DOCK22-B U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
(show image)
U460-003-3AGALC U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey Tripp Lite U442-DOCK8-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey
(show image)
U442-DOCK8-GG U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey
(show image)
U442-DOCK8G-GG U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)