location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TLPLW9 projector lamp 210 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAMP FOR TDPT95/TW95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLW9
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2018 10:43:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba TLPLW9 projector lamp 210 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 210 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Toshiba
Warranty: 3 months
Long product name Toshiba TLPLW9 projector lamp 210 W :
The long product name of Toshiba TLPLW9 projector lamp 210 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp for Toshiba projectors
More>>>
Short summary description Toshiba TLPLW9 projector lamp 210 W:
This short summary of the Toshiba TLPLW9 projector lamp 210 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLPLW9, 210 W, 2000 h, Toshiba, TDP T95, TDP TW95, TLP LW9, TLP T95, TLP TW95, TW95

Long summary description Toshiba TLPLW9 projector lamp 210 W:
This is an auto-generated long summary of Toshiba TLPLW9 projector lamp 210 W based on the first three specs of the first five spec groups.

Toshiba TLPLW9. Bulb power: 210 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: TDP T95, TDP TW95, TLP LW9, TLP T95, TLP TW95, TW95

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL223 projector lamp 210 W SHP
(show image)
GL223 GL223 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10722 projector lamp 210 W
(show image)
ML10722 ML10722 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Service Replacement Lamp for TDP-T420U/TW-420U projector lamp 275 W
(show image)
TLPLW23 Service Replacement Lamp for TDP-T420U/TW-420U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW21 projector lamp 180 W
(show image)
TLPLW21 TLPLW21 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Service Replacement Lamp TDP-TW355U projector lamp 300 W
(show image)
TLPLW14 Service Replacement Lamp TDP-TW355U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW15 projector lamp 275 W
(show image)
TLPLW15 TLPLW15 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLW11 projector lamp 210 W
(show image)
TLPLW11 Replacement Projector Lamp TLPLW11 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW12 projector lamp 220 W
(show image)
TLPLW12 TLPLW12 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLW7 projector lamp
(show image)
TLPLW7 Replacement Projector Lamp TLPLW7 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW10 projector lamp 275 W
(show image)
TLPLW10 TLPLW10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)