location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PP-100N disc publisher 100 discs Ethernet Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Discproducer™ PP-100N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA31021
Category:
Device which produces high volumes of data discs e.g. DVDs, CDs.
Disc Publishers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PP-100N disc publisher 100 discs Ethernet Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 100 discs
  • - Interface: Ethernet Number of CD/DVD drives: 2
  • - Print speed (speed mode): 60 discs/hour Print speed (quality mode): 40 discs/hour
  • - Print resolution (speed mode): 1440 x 720 DPI Print resolution (quality mode): 1440 x 1440 DPI
  • - CD write speed: 40x DVD-R write speed: 12x Ethernet LAN
  • - LCD Built-in display
  • - Power consumption (standby): 55 W
  • - Black, Grey
Warranty: 1 Year Carry-in
Long product name Epson PP-100N disc publisher 100 discs Ethernet Black, Grey :
The long product name of Epson PP-100N disc publisher 100 discs Ethernet Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PP‑100N, 1440 Dpi, CD-R 40x, DVD-R 12x, 25 kg
More>>>
Epson PP-100N disc publisher 100 discs Ethernet Black, Grey:
The official description of Epson PP-100N disc publisher 100 discs Ethernet Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Discproducer PP-100N is the ideal solution if you need to burn and print CD/DVD series on a regular basis. It is networkable and specially optimised for working in groups. It can receive up to five jobs at the same time, and will publish them conveniently and reliably.

Besides sharing the high reliabilityand superb quality of the products in the Epson Discproducer range, the PP-100N also features additional advantages:

More effective workflow
- The PP-100N’s integrated logic can manage the jobs of several users simultaneously and process them one after the other. That will cut down on waiting time for your employees and take a significant load off your network, sincethe data doesn’t have to be transmitted for each published media.

More concurrent users
- Several users can be registered on the systems “Total Disc Net Administration” Software.
- The system can store up to 80 jobs on its internal hard drive.The latest jobs can be retrieved in the form of a template and be reproduced at any time.

Data protection and security

- Disable the local CD/DVD burners on local workstations. The network publisher lets you control your valuable data and media. A door lock prevents opening the door during operation and ensures safe production. The ergonomic display unit supports eight different languages.

Short summary description Epson PP-100N disc publisher 100 discs Ethernet Black, Grey:
This short summary of the Epson PP-100N disc publisher 100 discs Ethernet Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PP-100N, 60 discs/hour, 40 discs/hour, 1440 x 720 DPI, 1440 x 1440 DPI, 40x, 12x

Long summary description Epson PP-100N disc publisher 100 discs Ethernet Black, Grey:
This is an auto-generated long summary of Epson PP-100N disc publisher 100 discs Ethernet Black, Grey based on the first three specs of the first five spec groups.

Epson PP-100N. Print speed (speed mode): 60 discs/hour, Print speed (quality mode): 40 discs/hour. Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. CD write speed: 40x, DVD-R write speed: 12x, DVD+R write speed: 12x. Bundled software: Total Disc Maker. Dimensions (WxDxH): 377 x 514 x 348 mm, Weight: 25 kg, Package width: 525 mm

Technical details
Capacity *
100 discs
Interface *
Ethernet
Optical disc diameter
120 mm
Media types supported
CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL
Publishing speed (CD)
30 discs/hour
Publishing speed (DVD)
15 discs/hour
Number of CD/DVD drives
2
Product colour
Black, Grey
Country of origin
China
Quantity per pack
1 pc(s)
Printing
Print speed (speed mode)
60 discs/hour
Print speed (quality mode)
40 discs/hour
Print quality
Print resolution (speed mode)
1440 x 720 DPI
Print resolution (quality mode)
1440 x 1440 DPI
Writing speed
CD write speed
40x
DVD-R write speed
12x
DVD+R write speed
12x
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN
Yes
Software
Bundled software
Total Disc Maker
Weight & dimensions
Dimensions (WxDxH)
377 x 514 x 348 mm
Weight
25 kg
Package width
525 mm
Package depth
720 mm
Package height
645 mm
Package weight
32,6 kg
Display
Built-in display
Yes
Display
LCD
Power
Power consumption (typical)
85 W
Power consumption (standby)
55 W
Logistics data
Quantity per pallet
6 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,08 m
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,08 m
Country Distributor
United Kingdom 1 distributor(s)