Axis logo

Axis Mains adaptor 110V power adapter/inverter

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60959
Info modified on:
07 Mar 2024, 15:34:52
Long product name Axis Mains adaptor 110V power adapter/inverter:

Mains adaptor for Axis 231D/232D 110V

Short summary description Axis Mains adaptor 110V power adapter/inverter:

Axis Mains adaptor 110V, 110 V, 24 V, 1,5 A, Axis 231D, 232D, 231D+, 232D+

Long summary description Axis Mains adaptor 110V power adapter/inverter:

Axis Mains adaptor 110V. Input voltage: 110 V, Output voltage: 24 V, Output current: 1,5 A

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.