location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CX FC100 Analog copier A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8461A013BB
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon CX FC100 Analog copier A4 (210 x 297 mm) :
The long product name of Canon CX FC100 Analog copier A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC100 Analogue Personal Copier
More>>>
Canon CX FC100 Analog copier A4 (210 x 297 mm):
The official description of Canon CX FC100 Analog copier A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Over 10 million personal copiers sold
Thanks to their excellent copy quality and ease of use – just plug in and enjoy effortless copying – Canon personal copiers are by far the most popular choice. Now the FC100 brings you efficient and affordable copying, for either office or personal use.

Convenient All-in-One cartridge
You can rely on consistently clean, clear and sharp copies. Canon’s unique All-in-One cartridge includes the core copying elements (toner, drum, cleaner unit) making your copier virtually maintenance-free. Simply switch cartridges – without any mess – and your copier is almost as good as new.

No warm-up time, auto switch-off
There’s no warm-up time, so no waiting for copies. Plus, when you’re not using your copier, auto switch-off reduces power consumption and therefore saves you money.

Copies on OHP, coloured paper and postcards
You can copy on OHP film, coloured paper, postcard sizes and, of course, plain paper. Giving you genuine copying versatility, whatever your requirements.

Stylish, compact design
This copier is stylish in any surroundings and suitable for the smallest space in your office or home. Plus a convenient carrying handle ensures easy portability.

Short summary description Canon CX FC100 Analog copier A4 (210 x 297 mm):
This short summary of the Canon CX FC100 Analog copier A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CX FC100, A4 (210 x 297 mm), Plain paper (50-128 gr/m2), OHP sheets, labels, tracing paper, postcards, heavy paper (up to 128..., 22 s, Laser, 8 MB, 220! 240V @ 50Hz AC

Long summary description Canon CX FC100 Analog copier A4 (210 x 297 mm):
This is an auto-generated long summary of Canon CX FC100 Analog copier A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Canon CX FC100. Maximum print size: A4 (210 x 297 mm), Media types supported: Plain paper (50-128 gr/m2), OHP sheets, labels, tracing paper, postcards, heavy paper (up to 128.... Time to first page (black, normal): 22 s. Print technology: Laser. Internal memory: 8 MB. Power supply type: 220! 240V @ 50Hz AC, Power consumption (typical): 600 W, Power consumption (standby): 1,4 W

Colour
Colour *
No
Media formats
Standard media sizes
A4 - A6 (postcards)
Media types supported
Plain paper (50-128 gr/m2), OHP sheets, labels, tracing paper, postcards, heavy paper (up to 128 gr/m2)
Maximum print size *
A4 (210 x 297 mm)
Printing
Time to first page (black, normal)
22 s
Print technology
Print technology *
Laser
Memory
Internal memory *
8 MB
Power
Power supply type
220! 240V @ 50Hz AC
Power consumption (typical)
600 W
Power consumption (standby)
1,4 W
Weight & dimensions
Weight
8,5 kg
Other features
Dimensions (WxDxH)
439 x 359 x 115 mm
Technical details
Type *
Analog copier
Country Distributor
Nederland 1 distributor(s)