location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZA-VGAX-2 Easy Pull Type-A Connectors - (M/F set of VGA with Faceplate)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZA-VGAX-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141972 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 11:31:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SVGA Connector Kit, Male to Female - HD15, Wall Plate
  • - Versatile trunk cable allows for a variety of connection options
  • - High quality RGB style VGA cable supports resolutions up to 1600 x 1200
Warranty: Lifetime limited
Long product name Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m :
The long product name of Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Pull Type-A Connectors - (M/F set of VGA with Faceplate)
More>>>
Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m:
The official description of Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy Pull Connector Kit includes: HD15 Male & HD15 Female - 1 ft. pigtail and Wall Plate. Completes your Easy Pull trunk run with a finished appearance. Video support up to 1600 x 1200. Use with either PVC or Plenum trunk cables.

Eliminates the need to field terminate VGA connectors
Wall plate with HD15 cut-out cleanly finish off the cable run
Allows cable to be run according to code - inside conduit, drop ceilings, etc.
Makes pulling long cables fast and easy
Trunk cables available in 35. ft, 50. ft, and 100 ft. PVC lengths, and 35 ft. and 50 ft. Plenum jackets
Supports resolutions up to 1600 x 1200

Short summary description Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m:
This short summary of the Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZA-VGAX-2, 0,30 m, Black, VGA (D-Sub), VGA (D-Sub), Male/Female, China

Long summary description Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m:
This is an auto-generated long summary of Tripp Lite EZA-VGAX-2 KVM cable Black 0,30 m based on the first three specs of the first five spec groups.

Tripp Lite EZA-VGAX-2. Cable length: 0,30 m, Product colour: Black, Connector 1: VGA (D-Sub). Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case length: 25,4 mm, Quantity per master (outer) case: 10 pc(s)

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332141979
Performance
Product colour
Black
Cable length *
0,30 m
Connector 1
VGA (D-Sub)
Connector 2
VGA (D-Sub)
Connector gender
Male/Female
Country of origin
China
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
20 g
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case length
25,4 mm
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)